EN
  • EN
  • DE

STPSC20065WY

Part No STPSC20065WY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 650V 20A DO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 20A Through Hole DO-247
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package DO-247-2 (Straight Leads)
Case / Package DO-247
Family Name STPSC20065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17841, STPSC20065WY-ND
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898413-STPSC20065WY
Ultra Librarian 3D Model Ultra Librarian STPSC20065WY CAD Model

Description

The STPSC20065WY from STMicroelectronics is a robust and high-performance Silicon Carbide Power Schottky Diode, designed to offer efficiency, reliability, and thermal management for a wide range of applications. This diode is part of ST's SiC diode portfolio that is known for its low power losses and high temperature resistance, making it an ideal choice for energy-sensitive and space-constrained designs.

Key Features

  • No Reverse Recovery Charge: The STPSC20065WY features no reverse recovery charge (Qrr), which significantly enhances the efficiency of the power conversion system, especially in applications with high switching frequencies.
  • High Surge Capability: This diode is capable of handling high surge currents without performance degradation, ensuring reliability and longevity in harsh electrical environments.
  • Low Forward Voltage Drop: It offers a low forward voltage drop (Vf), reducing conduction losses and improving overall system efficiency.
  • High Junction Temperature: With an operating junction temperature range up to 175°C, the STPSC20065WY is well-suited for applications that require operation under extreme thermal conditions.
  • High Frequency Operation: Its fast switching capability makes it suitable for high-frequency converters and power inverters.

Applications

The STPSC20065WY is versatile and can be used in various high-performance applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Electric Vehicle (EV) charging stations
  • Photovoltaic (solar) inverters
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

Parameter Value
Repetitive Peak Reverse Voltage (VRRM) 650V
Average Forward Current (IF(AV)) 20A
Package HiRel TO-247-2 long leads

With its cutting-edge Silicon Carbide technology, the STPSC20065WY diode is a forward-thinking solution for designers seeking to enhance the efficiency and thermal performance of their power conversion systems. STMicroelectronics' commitment to quality and innovation is evident in the superior characteristics and reliability of this product.

You May Also Be Interested in

IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4967 $50.9802
15+ $6.9716 $104.5740
23+ $6.7538 $155.3374
31+ $6.5359 $202.6129
40+ $6.3180 $252.7200
53+ $5.6645 $300.2185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess