EN
  • EN
  • DE

STPSC406B-TR

Part No STPSC406B-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 600V 4A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 4A
Speed(Frequency) No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Capacitance @ Vr, F 200pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 038081-STPSC406B-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPSC406B-TR CAD Model

Description

STPSC406B-TR Silicon Carbide Diode from STMicroelectronics

The STPSC406B-TR is a high-performance silicon carbide (SiC) power Schottky diode designed by STMicroelectronics, a global leader in semiconductor solutions. This cutting-edge diode is specifically engineered to offer superior efficiency in power conversion applications, making it an ideal choice for a variety of electronic circuits, including power supplies, inverters, and motor drives.

Key Features

  • High Surge Capability: The STPSC406B-TR is capable of withstanding high surge currents, which is essential for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: This diode features a very low forward voltage drop (VF), which enhances overall system efficiency by reducing conduction losses.
  • High Junction Temperature: With an operating junction temperature range of -40°C to +175°C, the STPSC406B-TR can reliably function in extreme thermal environments.
  • No Reverse Recovery Time: The zero reverse recovery time of the silicon carbide diode ensures minimal switching losses and makes it well-suited for high-frequency applications.
  • Avalanche Rated: This diode is designed to be rugged and is capable of handling avalanche conditions without failing, providing additional reliability under harsh conditions.

Applications

The STPSC406B-TR is versatile and can be used in various applications that demand high efficiency and reliability. It is particularly beneficial in:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Energy storage systems
  • Electric vehicle (EV) charging stations
  • Photovoltaic systems

Package and Quality

The STPSC406B-TR comes in a surface-mount SMB (DO-214AA) package, which is compact and ideal for automated assembly processes. Additionally, it is RoHS compliant and meets the stringent quality standards set by STMicroelectronics. This ensures that customers receive a product that is not only high-performing but also environmentally friendly and reliable over the long term.

In summary, the STPSC406B-TR from STMicroelectronics represents a significant advancement in power diode technology, offering designers a robust, high-efficiency solution for their power conversion challenges.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Micro Commercial Co
Interface
Lowest to $0.1165
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3665 $54.6600
80+ $1.2801 $102.4080
125+ $1.2368 $154.6000
175+ $1.1503 $201.3025
230+ $1.1071 $254.6330
285+ $1.0638 $303.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,573 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess