Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 8A Through Hole TO-220AC ins
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-2 Insulated, TO-220AC
Case / Package TO-220AC ins
Family Name STPSC8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-14577-5, 497-14577-5, STPSC8H065DI-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898428-STPSC8H065DI
Ultra Librarian 3D Model Ultra Librarian STPSC8H065DI CAD Model

Description

STPSC8H065DI - A Robust Power Schottky Silicon Carbide Diode from STMicroelectronics

The STPSC8H065DI is a state-of-the-art power Schottky silicon carbide diode manufactured by STMicroelectronics, a global semiconductor leader. This diode is specifically designed to deliver high-efficiency energy conversion in a variety of applications, including solar inverters, power supplies, and electric vehicle chargers, among others.

Key Features

  • No Reverse Recovery Charge: The STPSC8H065DI boasts a no reverse recovery charge feature, which significantly reduces switching losses and enhances the overall efficiency of power circuits.
  • High Surge Capability: With its robust design, the diode is capable of handling high surge currents, making it an excellent choice for applications that require a high level of reliability and performance under stress.
  • Low Forward Voltage Drop: The low forward voltage drop of the STPSC8H065DI minimizes conduction losses and helps in achieving superior thermal performance.
  • High Junction Temperature: The device can operate at high junction temperatures, allowing for a wider margin in thermal design and simplifying heat management in power electronic systems.

Applications

  • Solar inverters
  • Switching power supplies
  • Power factor correction circuits
  • Electric vehicle (EV) charging stations
  • High-frequency converters

The STPSC8H065DI is encapsulated in an insulated TO-220 package, which provides excellent insulation properties and a high level of protection against environmental factors. This package also ensures easy mounting on heat sinks for enhanced thermal dissipation, which is critical in maintaining performance and extending the lifespan of the device.

STMicroelectronics' commitment to innovation is reflected in the STPSC8H065DI diode, which is engineered using advanced Silicon Carbide technology. This technology not only allows for better performance in comparison to traditional silicon-based diodes but also ensures that the diode can withstand the demands of modern high-efficiency power electronic systems.

In summary, the STPSC8H065DI from STMicroelectronics is a powerful and reliable component that offers a combination of high efficiency, thermal performance, and surge capability, making it an ideal choice for designers looking to improve the performance and reliability of their power conversion systems.

You May Also Be Interested in

Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to $0.0321
ECAD model for BAT46WS-TP
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to $0.1302
ECAD model for GS1DWG_R1_00001
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $2.9546
ECAD model for BAT64S-7-F

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention