Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr STMicroelectronics
Package Tape & Reel
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number STR485
Other Names 497-STR485ELVQTTR,497-STR485ELVQTDKR,497-STR485ELVQTCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261556-STR485ELVQT
Ultra Librarian 3D Model Ultra Librarian STR485ELVQT CAD Model

Description

The STR485ELVQT is a robust, low-power transceiver module designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This product is a part of the company's extensive range of transceivers and specifically caters to the RS-485 and RS-422 communication standards, which are widely used in industrial, automotive, and telecommunication applications.

Key Features

  • High-Speed Data Transmission: The STR485ELVQT supports data rates up to 20 Mbps, making it suitable for high-speed data communication in complex systems.
  • Low-Power Consumption: With its low-power design, the device operates efficiently, which is crucial for power-sensitive applications.
  • Extended Common-Mode Range: The transceiver can handle common-mode voltages from -7V to +12V, providing reliable data transmission even in electrically noisy environments.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Fail-Safe Receiver: The receiver remains in a high state when the bus is idle, open, or shorted, enhancing the reliability of the communication system.
  • ESD Protection: The device includes IEC 61000-4-2 ESD protection up to ±8kV, safeguarding the transceiver from electrostatic discharges.

Applications

The STR485ELVQT is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Point-of-sale terminals
  • Telecommunication infrastructure

Package and Quality

The STR485ELVQT comes in a compact QFN-16 package that is both space-saving and provides good thermal performance. STMicroelectronics adheres to high-quality standards, ensuring that each transceiver is rigorously tested for performance and reliability before it is shipped out to customers.

With its robust feature set and reliable performance, the STR485ELVQT from STMicroelectronics is an excellent choice for designers looking to implement RS-485/RS-422 communication protocols in their systems.

You May Also Be Interested in

Linear Technology
Differential Driver and Receiver Pair
Need more? Email Us
ECAD model for LTC490IN8
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Sipex Corporation
+5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Need more? Email Us
ECAD model for SP204CP
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
Renesas Electronics America
Lowest to $3.3440
ECAD model for M66515FP#D32J
Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention