EN
  • EN
  • DE

DS90C365AMT/NOPB

Part No DS90C365AMT/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC XMITTER PROGR LVDS 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Protocol FPD-Link, LVDS
Number of Drivers/Receivers 4/0
Data Rate 1.785Gbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1034986-DS90C365AMT/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90C365AMT/NOPB CAD Model

Description

Product Overview: DS90C365AMT/NOPB

The DS90C365AMT/NOPB is a high-performance chipset designed by Texas Instruments, a leader in semiconductor solutions. This product is part of the company's extensive range of interface ICs, specifically tailored for video and display applications. The DS90C365AMT/NOPB is engineered to meet the rigorous demands of modern digital display interfaces, providing a seamless and efficient connection between graphics processors and display panels.

Key Features

  • High-Speed Interface: The chipset boasts a robust high-speed interface, capable of handling the rapid data transfer rates required for high-resolution video displays.
  • LVDS Technology: Utilizing Low Voltage Differential Signaling (LVDS) technology, it ensures minimal noise and electromagnetic interference, which is essential for maintaining signal integrity over longer cable distances.
  • Compatibility: It is designed to be compatible with a wide array of display standards, making it a versatile choice for various applications.
  • Power Efficiency: The DS90C365AMT/NOPB is optimized for low power consumption, contributing to energy savings and extended battery life in portable devices.
  • Robust Construction: Encased in a durable package, the chipset is built to withstand the rigors of both industrial and consumer environments.

Applications

The DS90C365AMT/NOPB is suitable for a diverse range of applications, including:

  • High-resolution computer monitors
  • Advanced televisions and display panels
  • Professional video editing and broadcasting equipment
  • Medical imaging devices
  • Automotive infotainment and navigation systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the DS90C365AMT/NOPB is no exception. The product is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks. The "NOPB" suffix indicates that the product is offered in a lead-free package, aligning with environmental standards and regulations.

With its advanced features and reliable performance, the DS90C365AMT/NOPB from Texas Instruments stands out as a premier solution for driving the next generation of digital displays.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0090 $52.1170
27+ $3.7553 $101.3931
42+ $3.6284 $152.3928
60+ $3.3747 $202.4820
77+ $3.2478 $250.0806
97+ $3.1209 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,060 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess