Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr STMicroelectronics
Series RealView®
Package Bulk
Product Status Obsolete
Type Integrated Development Environment (IDE)
For Use With/Related Products STR7, STR9
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1283159-STR7-RVDK/BAS
Ultra Librarian 3D Model Ultra Librarian STR7-RVDK/BAS CAD Model

Description

Product Overview: STR7-RVDK/BAS from STMicroelectronics

The STR7-RVDK/BAS is a comprehensive development kit designed by STMicroelectronics to facilitate the development of embedded applications using the STR7 family of microcontrollers. This versatile kit is an indispensable tool for engineers and developers looking to explore the capabilities of STR7 microcontrollers, which are based on the ARM7TDMI-S core, and to rapidly prototype and deploy their applications.

Key Features

  • ARM7TDMI-S Core: At the heart of the STR7 microcontroller is a 32-bit ARM7TDMI-S core, providing a balanced combination of performance and power efficiency.
  • Comprehensive Development Tools: The kit includes all the necessary software and hardware development tools, including a full-featured integrated development environment (IDE) with a C/C++ compiler, debugger, and a wide range of example projects.
  • Flexible Connectivity: With a variety of communication interfaces such as USB, CAN, and serial ports, the STR7-RVDK/BAS provides extensive connectivity options for a broad range of applications.
  • On-board Debugging: The kit features an embedded RLink in-circuit debugger/programmer, which facilitates seamless debugging and programming without the need for additional hardware.
  • Expansion Capabilities: Developers can expand the kit's functionality through third-party add-ons and daughter cards, thanks to its standard connectors and extension headers.

Target Applications

The STR7-RVDK/BAS is ideally suited for applications that require a high level of integration and low-power consumption. It is particularly well-suited for:

  • Industrial control systems
  • Medical devices
  • Point-of-sale terminals
  • Networking equipment
  • Automotive applications

Support and Resources

STMicroelectronics provides extensive support for the STR7-RVDK/BAS with a wide range of documentation, including datasheets, reference manuals, and application notes. Additionally, an active community of users and STMicroelectronics' own support team are available to help developers overcome any challenges and get the most out of their development kit.

With its robust set of features and support, the STR7-RVDK/BAS from STMicroelectronics is a powerful platform that accelerates the development process and helps bring products to market faster.

You May Also Be Interested in

Texas Instruments
CODE COMPOSER / Compiler/Assembler/Linker Programming
Need more? Email Us
ECAD model for TMDS3243855-02
Texas Instruments
COMPOSER STUDIO IDE PLATINUM EDI / Integrated Development Environment (IDE) Programming
Need more? Email Us
ECAD model for TMDSCCSALL-1
Microchip Technology
INTEGRAPH SCHEM SYNTH/SIM LIBRA / Integrated Development Environment (IDE)
Need more? Email Us
ECAD model for ATDM2180PC
Texas Instruments
CODE COMPOSER STUDIO IDE / Integrated Development Environment (IDE) 1 Year Floating Node (5) Texas Instruments Programming Electronically Delivered
Need more? Email Us
ECAD model for TMDSCCS-ALLF05
Texas Instruments
ACCESSORIES, TMS470 CCS
Need more? Email Us
ECAD model for TMDSCCS470-1
Texas Instruments
OMAP COMPOSER STUDIO IDE-PC V2.1 / Integrated Development Environment (IDE) OMAP Programming
Need more? Email Us
ECAD model for TMDSMP4M85C-07
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us
ECAD model for EA USBSTICK-FONT
NXP / Nexperia
LS1046A SW SPPT PLAN-PLS
Need more? Email Us
ECAD model for LS1046A-SWSP-PLS
Texas Instruments
C6000 CODE COMPOSER STUDIO / Integrated Development Environment (IDE) C6000 Programming
Need more? Email Us
ECAD model for TMDSSUB6000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention