Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Library
For Use With/Related Products dsPIC30F
Other Names SW300060-EVALR
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3D991
HTSUS 8523.49.2010
Win Source Part Number 1283191-SW300060-EVAL
Ultra Librarian 3D Model Ultra Librarian SW300060-EVAL CAD Model

Description

Microchip Technology SW300060-EVAL Product Overview

The SW300060-EVAL from Microchip Technology is a comprehensive evaluation platform designed for developers and engineers who require an efficient and versatile tool to test, evaluate, and prototype with Microchip's advanced microcontrollers and integrated circuits. This evaluation board is specifically tailored for those who are looking to explore the features and capabilities of Microchip's products in real-world applications.

Key Features

  • Extensive Compatibility: The SW300060-EVAL board is compatible with a wide range of Microchip devices, allowing for flexible development across different product lines.
  • Integrated Development Environment (IDE) Support: This evaluation kit is supported by Microchip's MPLAB® X IDE, providing a user-friendly interface for coding, debugging, and programming.
  • On-board Debugging: With an integrated debugger, developers can easily troubleshoot and optimize their code directly on the evaluation board.
  • Expansion Options: The board includes various expansion headers and sockets, enabling the addition of extra modules and components to extend functionality and experiment with additional features.
  • Pre-loaded Firmware: The SW300060-EVAL comes with pre-installed firmware, illustrating typical use cases and allowing immediate out-of-the-box experimentation.

Applications

The versatility of the SW300060-EVAL makes it suitable for a broad range of applications, including industrial control systems, automotive electronics, Internet of Things (IoT) devices, and consumer electronics. Its adaptability ensures that it can be used for both simple proof-of-concept designs and complex integrated systems.

Support and Resources

Microchip Technology provides extensive support for the SW300060-EVAL through online documentation, application notes, and a community forum. Users can access a wealth of resources that include datasheets, user guides, and example projects to expedite the development process and leverage the full potential of the evaluation board.

Whether you're a seasoned developer or a hobbyist starting out, the SW300060-EVAL from Microchip Technology is an invaluable tool for bringing your electronic designs to life.

You May Also Be Interested in

NXP / Nexperia
QORIQ OPTIMIZATION SUITE / Integrated Development Environment (IDE) Floating Node QorIQ™ Programming
Need more? Email Us
ECAD model for PEA-QIQ-OPTP-FL
Texas Instruments
CODE COMPOSER STUDIO IDE / Integrated Development Environment (IDE) 1 Year Floating Node (1) Texas Instruments Programming Electronically Delivered
Need more? Email Us
ECAD model for TMDSCCS-ALLF01
Microchip Technology
EXEMPLAR SYNTHESIS LIBS/INTRFC / Integrated Development Environment (IDE)
Need more? Email Us
ECAD model for ATDM2140PC
Analog Devices Inc.
MAINT C/USBD PHD SINGLE PRD LIC / License Blackfin®
Need more? Email Us
ECAD model for AD-UCUSBD-MPHD-SPL
Microchip Technology
MAINT 10K VIEWLOGIC UPGRADE / Integrated Development Environment (IDE)
Need more? Email Us
ECAD model for ATDM2110PCI
Texas Instruments
CODE COMPOSER STUDIO IDE / Integrated Development Environment (IDE) Texas Instruments Programming
Need more? Email Us
ECAD model for TMDSCCS-MCUF25
Texas Instruments
CODE COMPOSER STUDIO SUB / Integrated Development Environment (IDE) Programming
Need more? Email Us
ECAD model for TMDSCCSSUB12ALLF10
Analog Devices Inc.
MAINT C/USBD CDC SINGLE PRD LIC / License Blackfin®
Need more? Email Us
ECAD model for AD-UCUSBD-MCDC-SPL
Texas Instruments
CODE COMPOSER STUDIO IDE / Integrated Development Environment (IDE) Texas Instruments Programming
Need more? Email Us
ECAD model for TMDSCCSUBALLF05-P

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention