EN
  • EN
  • DE

AD-UCUSBD-MCDC-SPL

Part No AD-UCUSBD-MCDC-SPL
Manufacturer Analog Devices Inc.
Catalog Software, Services
Description MAINT C/USBD CDC SINGLE PRD LIC / License Blackfin®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Analog Devices Inc.
Series CrossCore® Embedded Studio
Package Bulk
Type License
For Use With/Related Products Blackfin®
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1345543-AD-UCUSBD-MCDC-SPL
Ultra Librarian 3D Model Ultra Librarian AD-UCUSBD-MCDC-SPL CAD Model

Description

The AD-UCUSBD-MCDC-SPL from Analog Devices Inc. is a sophisticated, high-performance product designed for a variety of applications that require reliable USB to multi-channel serial conversion. This product stands out in the market for its versatility, durability, and efficiency, making it an ideal choice for professionals in the field of electronics and communication.

Key Features

  • USB Interface: The device comes equipped with a Universal Serial Bus (USB) interface, providing a seamless connection to computers and other USB host devices.
  • Multi-Channel Serial Ports: It features multiple serial channels, which can be used for RS232, RS485, or other serial communication standards, ensuring compatibility with a wide range of peripherals and devices.
  • High Data Transfer Rates: The AD-UCUSBD-MCDC-SPL is capable of supporting high data transfer rates, which is essential for applications that require fast and efficient communication.
  • Robust Construction: Analog Devices Inc. is known for its quality and reliability, and this product is no exception. It is built to withstand the rigors of industrial environments, ensuring longevity and consistent performance.
  • Plug and Play: This device is designed for easy installation and use, featuring plug-and-play functionality that minimizes setup time and technical expertise required.

Applications

The AD-UCUSBD-MCDC-SPL is suitable for a wide range of applications, including but not limited to industrial automation, data acquisition systems, point-of-sale systems, and network infrastructure. Its multi-channel capability allows for simultaneous communication with multiple devices, making it a versatile solution for complex setups.

Technical Specifications

  • Brand: Analog Devices Inc.
  • Product Type: USB to Multi-Channel Serial Converter
  • Model: AD-UCUSBD-MCDC-SPL
  • Interface: USB
  • Serial Ports: Multi-Channel
  • Data Transfer Rate: High-Speed
  • Construction: Robust and Durable

In conclusion, the AD-UCUSBD-MCDC-SPL from Analog Devices Inc. is an exceptional product that offers reliability, high performance, and ease of use for professionals seeking a USB to multi-channel serial conversion solution. Its robust design and compatibility with various communication standards make it a valuable addition to any electronic or communication system.

You May Also Be Interested in

NXP / Nexperia
SOFTWARE DIST LICENSE <50000 / RTOS Perpetual 500k Units Programming
Need more? Email Us
Freescale Semiconductor - NXP
MCF MCUs - Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us
Olimex LTD
OLinuXino Operating System SD/microSD/MMC Card
Need more? Email Us
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
Microchip Technology
ENTERPRISE EDITION-MICROCHIP / Compiler PIC10/12/14/16/18/24/32, dsPIC3X
Need more? Email Us
Display Visions
USB CHARACTER SET AND FONT EDITO
Need more? Email Us
Analog Devices Inc.
PRD LIC MAINT UCUSBD CORE SGL / License Blackfin®
Need more? Email Us
IXYS
Lowest to $191.3408

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess