EN
  • EN
  • DE

AD-UCUSBD-MNT-SP

Part No AD-UCUSBD-MNT-SP
Manufacturer Analog Devices Inc.
Catalog Software, Services
Description PRD LIC MAINT UCUSBD CORE SGL / License Blackfin®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Analog Devices Inc.
Series CrossCore® Embedded Studio
Package Bulk
Type License
For Use With/Related Products Blackfin®
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4907.00.0000
Win Source Part Number 1345544-AD-UCUSBD-MNT-SP
Ultra Librarian 3D Model Ultra Librarian AD-UCUSBD-MNT-SP CAD Model

Description

Product Overview: AD-UCUSBD-MNT-SP from Analog Devices Inc.

The AD-UCUSBD-MNT-SP is a cutting-edge electronic component manufactured by Analog Devices Inc., a reputable leader in the semiconductor industry. This product is designed to cater to the needs of modern electronic systems, offering robust performance and reliability.

As an integral part of sophisticated electronic circuits, the AD-UCUSBD-MNT-SP excels in delivering efficient power management and signal processing solutions. It is engineered to meet the stringent requirements of a wide range of applications, including industrial, communication, healthcare, and automotive systems.

Key Features:

  • High Precision: Ensures accurate signal processing and power regulation for critical applications.
  • Durability: Built with high-quality materials to withstand challenging environmental conditions.
  • Flexibility: Compatible with various microcontroller interfaces, enabling seamless integration into multiple designs.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, optimizing board space.

Applications:

  • Industrial Automation
  • Data Communication Systems
  • Medical Devices
  • Automotive Electronics

The AD-UCUSBD-MNT-SP is a testament to Analog Devices Inc.'s commitment to innovation and excellence. It is designed not only to meet current technological demands but also to anticipate future industry trends. The product's superior design and manufacturing standards ensure that it delivers consistent performance and longevity.

For engineers and designers looking for a reliable and high-performance component, the AD-UCUSBD-MNT-SP is an excellent choice. Its combination of precision, durability, and flexibility makes it a valuable asset in any advanced electronic system, ensuring that end-users experience uninterrupted and efficient operation.

Discover the potential of the AD-UCUSBD-MNT-SP and elevate your electronic designs to the next level with Analog Devices Inc.

You May Also Be Interested in

Parallax Inc.
CD ROM PARALLAX
Need more? Email Us
Analog Devices Inc.
MAINT C/USBD HID SINGLE PRD LIC / License Blackfin®
Need more? Email Us
Microchip Technology
VS6803:OPEN API
Need more? Email Us
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
Microchip Technology
FPGA DESIGN SYS W/VWDRAW/VIEWSIM / AT6000 Physical Design System with PROcapture and ProSim (20K)
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Microchip Technology
MAINT 10K VIEWLOGIC UPGRADE / Integrated Development Environment (IDE)
Need more? Email Us
Microchip Technology
MAINT FPGA PHYSICAL DESIGN ONLY / Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess