EN
  • EN
  • DE

3BC-3-CA-F

Part No 3BC-3-CA-F
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GRN/RED DIFF 3MM ROUND T/H / Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial - 3 Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Manufacturer Bivar Inc.
Packaging Bulk
Color Green, Red
Lens Color White
Lens Transparency Diffused
Millicandela Rating 6mcd Green, 6mcd Red
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 2.1V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 45°
Mounting Through Hole
Wavelength - Peak 568nm Green, 625nm Red
Case / Package Radial - 3 Leads
Supplier Device Package T-1
Height (Max) 5.30mm
Base Product Number 3BC-3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number 3BC-3-CA-F-ND,492-1489,Q7486758
Standard Package 100
Win Source Part Number 1331702-3BC-3-CA-F
Ultra Librarian 3D Model Ultra Librarian 3BC-3-CA-F CAD Model

Description

The 3BC-3-CA-F LED indication component from Bivar Inc. is a high-quality optoelectronic component suitable for use in a wide range of applications.

  • Millicandela Rating: 6mcd (Green), 6mcd (Red)
  • Mounting Style: Through-Hole
  • Viewing Angle: 45 degrees
  • Lens Color: White
  • Lens Transparency: Diffused
  • Voltage-Forward (Vf) Rating (Green): 2.1V
  • Voltage-Forward (Vf) Rating (Red): 2V
  • Standard Package: 100
  • Packaging: Bulk
  • RoHS3: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess