EN
  • EN
  • DE

PN-M56/LC4032ZC

Part No PN-M56/LC4032ZC
Manufacturer Lattice Semiconductor Corporation
Catalog Programming Adapters, Sockets
Description ADAPTER 56-CSBGA ISPMACH 4032ZC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Lattice Semiconductor Corporation
Series ispMACH 4000
Module/Board Type Socket Module - BGA
For Use With/Related Products pDS4102-PM300N Model 300 Desktop Programmer
Win Source Part Number 778323-PN-M56/LC4032ZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PN-M56/LC4032ZC CAD Model

Description

The PN-M56/LC4032ZC is a complex programmable logic device (CPLD) manufactured by Lattice Semiconductor Corporation. It belongs to the ispLSI 2000 family of devices, known for their high performance and flexibility in implementing various digital logic functions. This CPLD is designed to provide designers with a versatile solution for a wide range of applications requiring custom logic implementation.

Applications:

  • Address decoding: Used in memory systems and peripheral interfaces to decode memory addresses efficiently.
  • Glue logic: Implements custom logic functions to connect various digital components within a system.
  • State machine implementation: Ideal for creating complex state machines for control and sequencing applications.
  • Peripheral control: Manages and controls the operation of various peripheral devices connected to a system.
  • Data processing: Performs basic data manipulation and processing tasks in embedded systems.

Features:

  • 32 macrocells: Provides a substantial amount of logic resources for implementing complex functions.
  • High-speed operation: Offers fast propagation delays, making it suitable for high-performance applications.
  • In-system programmability (ISP): Allows for easy programming and reprogramming of the device after it has been mounted on a circuit board.
  • Low power consumption: Designed for energy-efficient operation, making it suitable for battery-powered and portable devices.
  • Flexible I/O pins: Provides a variety of I/O options for interfacing with different external devices.

Benefits:

  • Reduced design time: CPLDs like the LC4032ZC allow for rapid prototyping and design iterations, shortening the overall development cycle.
  • Increased system integration: Enables the integration of multiple logic functions into a single chip, reducing the overall size and complexity of the system.
  • Improved performance: Offers high-speed performance, allowing for faster and more efficient operation of digital systems.
  • Enhanced system flexibility: Provides a flexible platform for implementing custom logic functions, allowing designers to tailor the system to their specific needs.
  • Cost-effective solution: Can be a cost-effective alternative to discrete logic components, especially in applications requiring a moderate amount of custom logic.

Additional Details:

The Lattice Semiconductor LC4032ZC CPLD is available in various package options, allowing designers to choose the most suitable package for their application. The device supports a wide range of operating voltages and temperatures, making it suitable for different environments. Detailed specifications, including timing parameters, power consumption data, and I/O characteristics, can be found in the device datasheet provided by Lattice Semiconductor.

The device is typically programmed using industry-standard programming tools and languages, such as VHDL or Verilog. These tools allow designers to create and simulate their logic designs before programming the device.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
ADAPTER MODULE 84P / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
UNIVERSAL ADAPTER BOARD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess