EN
  • EN
  • DE

SI5332-48SKT-DK

Part No SI5332-48SKT-DK
Manufacturer Skyworks Solutions Inc.
Catalog Programming Adapters, Sockets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Skyworks Solutions Inc.
Series ClockBuilderPro™
Package Bulk
Module/Board Type Socket Module - QFN
For Use With/Related Products Si5332
Base Product Number SI5332
Other Names 336-4098
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283556-SI5332-48SKT-DK
Ultra Librarian 3D Model Ultra Librarian SI5332-48SKT-DK CAD Model

Description

The Si5332-48SKT-DK is an evaluation kit from Skyworks Solutions Inc. designed to assess and demonstrate the capabilities of the Si5332 family of high-performance clock generators. This development kit provides a comprehensive platform for engineers to prototype, test, and optimize clocking solutions for various applications.

Applications:

  • Networking Equipment: Used in the development and testing of clocking solutions for routers, switches, and other networking devices.
  • Data Centers: Employed in evaluating clock generators for servers, storage systems, and other data center infrastructure.
  • Broadcast Video: Utilized in applications such as video processing equipment, encoders, and decoders.
  • Test and Measurement Equipment: Applied in the design and testing of high-performance test and measurement instruments.
  • Industrial Automation: Used in industrial control systems and automation equipment that require precise clocking.

Features:

  • Si5332 Clock Generator: Features the Si5332 clock generator, providing high-performance, low-jitter clock signals.
  • Multiple Output Clocks: Supports multiple independent output clocks with programmable frequencies.
  • Flexible Frequency Control: Offers flexible frequency control and fine-tuning capabilities.
  • SMA Connectors: Equipped with SMA connectors for easy connection to test equipment and target systems.
  • USB Interface: Provides a USB interface for configuration, programming, and monitoring.
  • Software Support: Includes software tools and documentation for easy setup and configuration.

Benefits:

  • Accelerated Development: Speeds up the development process for clocking solutions.
  • Performance Evaluation: Allows for thorough evaluation of the Si5332 clock generator's performance.
  • Reduced Time-to-Market: Helps developers quickly prototype and deploy clocking solutions.
  • Cost-Effective: Provides a cost-effective platform for testing and validating clocking technology.
  • Versatile: Suitable for a wide range of applications requiring high-performance clock generation.

Additional Details:

The Si5332 clock generator offers ultra-low jitter performance and supports a wide range of output frequencies. The evaluation kit includes all the necessary hardware and software to get started with testing and development. It allows engineers to configure the clock generator, monitor its performance, and evaluate its suitability for specific applications. Detailed specifications can be found in the Si5332 datasheet and the kit's documentation provided by Skyworks Solutions Inc. The kit is invaluable for ensuring precise and stable timing in demanding electronic systems.

You May Also Be Interested in

Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
NXP / Nexperia
HARDWARE 908A 64-PIN PROG / Adapter Tool Pb-Free 908A 64-Pin Prog
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess