EN
  • EN
  • DE

AC3-MERR-00

Part No AC3-MERR-00
Manufacturer Cosel USA, Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 12V 24V 24V / Enclosed AC DC Converters 4 Output 5V 12V 24V 24V 85 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Cosel USA, Inc.
Series ACE (300W)
Package Box
Type Enclosed
Number of Outputs 4
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 5V
Voltage - Output 2 12V
Voltage - Output 3 24V
Voltage - Output 4 24V
Current - Output 1 10 A
Current - Output 2 13 A
Current - Output 3 2.5 A
Current - Output 4 2.5 A
Applications ITE (Commercial), Medical
Voltage - Isolation 3 kV
Efficiency 78%
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Chassis Mount
Dimension 10.00" L x 4.06" W x 2.50" H (254.0mm x 103.1mm x 63.5mm)
Approval Agency CE, CSA, cURus, TUV, UL
Standard Number 60601-1; 60950-1; 62368-1
Minimum Load Required No
Base Product Number AC3-MERR
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9530
Standard Package 1
Win Source Part Number 1042488-AC3-MERR-00
Ultra Librarian 3D Model Ultra Librarian AC3-MERR-00 CAD Model

Description

The ACE (300W) series of enclosed AC DC converters by Cosel USA, Inc. is a reliable power supply solution for ITE (Commercial) and Medical applications.

  • Input Voltage: 85 ~ 264 VAC
  • Isolation Voltage: 3 kV
  • Outputs: 4
  • Voltage Ratings: 5V, 12V, 24V, and 24V
  • Efficiency: 78%
  • Mounting Type: Chassis Mount
  • Temperature Range: -20°C ~ 70°C
  • Dimension: 10.00" L x 4.06" W x 2.50" H (254.0mm x 103.1mm x 63.5mm)
  • Approvals: CE, CSA, cURus, TUV, UL
  • Standard Numbers: 60601-1, 60950-1, and 62368-1

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess