EN
  • EN
  • DE

STR736FV2T7

Part No STR736FV2T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001304-STR736FV2T7
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STR7
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 36MHz
Peripherals DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian STR736FV2T7 CAD Model

Description

Product Overview: STR736FV2T7 Microcontroller

The STR736FV2T7 is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its robust architecture, designed to cater to a wide range of applications. This MCU is part of the STR7 family, which is well-known for its versatility and efficiency in embedded systems.

Key Features

  • Core: The STR736FV2T7 is built around an ARM7TDMI-S™ processor core, which operates at a maximum frequency of 55 MHz, providing a perfect balance between processing power and power consumption.
  • Memory: It comes with a substantial on-chip memory, including 256 KB of Flash memory and 64 KB of RAM, which is ideal for storing complex programs and facilitating smooth operations.
  • Connectivity: The device offers a range of connectivity options, including USB, CAN, and up to three UARTs, making it suitable for industrial control, automotive, and communication-based applications.
  • I/O Ports: With up to 16-channel 10-bit A/D converters and a plethora of GPIO pins, the STR736FV2T7 can interface with various sensors and actuators, enhancing its capability to manage multiple tasks simultaneously.
  • Timers: It is equipped with multiple timers, including PWM timers for accurate control over motor operations and general-purpose timers that help in event counting and pulse generation.
  • Debugging and Programming: The MCU supports JTAG and SWD interfaces for debugging, along with in-application programming (IAP) and in-circuit programming (ICP) capabilities for convenient software updates.

Applications

The STR736FV2T7 is designed to serve a diverse set of applications, ranging from motor control, industrial automation, to medical devices and point-of-sale systems. Its robust feature set also makes it an excellent choice for smart home devices, security systems, and other embedded control applications.

Quality and Reliability

STMicroelectronics ensures that the STR736FV2T7 meets the highest quality and reliability standards. The MCU is designed to operate in harsh environments and is compliant with industrial temperature ranges. Its low power consumption also makes it suitable for battery-operated devices, ensuring a longer operational lifespan.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9840 $62.9520
7+ $17.2177 $120.5239
11+ $16.6797 $183.4767
15+ $16.1416 $242.1240
19+ $15.6036 $296.4684
25+ $13.9894 $349.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess