EN
  • EN
  • DE

STR752FR0T7

Part No STR752FR0T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP  /  ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number STR752
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262026-STR752FR0T7
Ultra Librarian 3D Model Ultra Librarian STR752FR0T7 CAD Model

Description

STMicroelectronics STR752FR0T7 Microcontroller

The STR752FR0T7 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and peripheral integration. This MCU is part of STMicroelectronics' STR7 family and is built around an ARM7TDMI-S processor core, which operates at a frequency of up to 40 MHz, providing the computational power necessary for a wide range of embedded applications.

Key Features:

  • Core: ARM7TDMI-S 32-bit RISC CPU core with a maximum operating frequency of 40 MHz, featuring a three-stage pipeline, and embedded ICE (In-Circuit Emulation) capability.
  • Memory: Equipped with 256 KB of high-speed Flash memory and 16 KB of RAM, ensuring ample space for complex applications and efficient data handling.
  • Connectivity: Provides a rich set of communication interfaces including two UARTs, two SPI ports, two I2C interfaces, and USB support, enabling seamless integration with other components and peripheral devices.
  • Timers: Features an array of timers including four 16-bit timers, each with up to four input capture/output compare channels, and a PWM unit, making it ideal for precise timing and control tasks.
  • Analog: Comes with an 8-channel, 10-bit ADC (Analog-to-Digital Converter), allowing the MCU to interface with analog sensors and convert their readings into digital values for processing.
  • Power Management: Offers multiple power-saving modes, including Slow, Idle, and Power-down, to optimize power consumption based on application requirements.
  • Debugging and Development: Supports JTAG and SWD interfaces for debugging, in addition to a rich set of development tools provided by STMicroelectronics and third-party vendors.
  • Package: Available in a 64-pin LQFP package, which is well-suited for space-constrained applications.

The STR752FR0T7 MCU is an ideal choice for industrial control, medical equipment, automotive applications, and other systems requiring a high-performance yet power-efficient processor with a comprehensive set of peripherals. Its robust design and extensive support ecosystem make it a reliable solution for both complex and cost-sensitive projects.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess