EN
  • EN
  • DE

STR755FR0T6

Part No STR755FR0T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / MCU 32-bit ARM7TDMI-S RISC 64KB Flash 3.3V/5V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STR7
Packaging Tray
Core Processor ARM7
Core Size 32-Bit
Speed 60MHz
Connectivity I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Win Source Part Number 793011-STR755FR0T6
Popularity Medium
Supply and Demand Status Limited
Family Name STR755FR0
Introduction Date March 23, 1998
ECCN 3A991.a.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STR755FR0T6 CAD Model

Description

Introducing the STR755FR0T6 Microcontroller from STMicroelectronics

The STR755FR0T6 is a high-performance ARM7TDMI-S™ based microcontroller that is part of STMicroelectronics' STR7 family. This microcontroller is designed to offer a perfect blend of processing power, embedded features, and cost-effectiveness, making it an ideal choice for a wide range of applications in the industrial, medical, and consumer electronics sectors.

Key Features

  • Core: ARM7TDMI-S™ 32-bit RISC CPU operating at up to 60 MHz, with high code density and embedded ICE (In-Circuit Emulation) and debug module.
  • Memory: Comes with 256 KB of high-speed Flash memory and 16 KB of RAM, providing ample space for complex applications.
  • Connectivity: Offers a variety of communication interfaces including USB 2.0 Full Speed, CAN 2.0B, three UARTs, two SPIs, and two I2Cs, ensuring versatile peripheral connectivity.
  • Timers: Features multiple 16-bit timers, a PWM timer, and a watchdog timer for sophisticated timing operations.
  • Analog: Includes a 10-bit ADC with up to 16 channels, enabling the microcontroller to interface with analog sensors and other inputs.
  • Power Efficiency: Supports multiple power-saving modes, including Slow, Idle, and Power-down modes, which help to reduce power consumption and extend battery life in portable applications.
  • Operating Voltage: Designed to operate across a wide range of supply voltages from 3.0 to 3.6 volts, accommodating various power supply configurations.
  • Package: Available in a 64-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The STR755FR0T6 microcontroller is an excellent choice for applications requiring a mix of processing power, peripheral integration, and power efficiency. It is well-suited for:

  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Complex embedded systems
  • Consumer electronics

With its robust architecture, versatile features, and STMicroelectronics' commitment to reliability, the STR755FR0T6 is a microcontroller that can help you achieve your design goals with efficiency and cost-effectiveness.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess