EN
  • EN
  • DE

STR911FAW47X6

Part No STR911FAW47X6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 16-bit/32-bit ARM966E-S RISC 2MB Flash 1.8V/3.3V 128-Pin LQFP Tray / IC MCU 32BIT 2MB FLASH 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 80
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 128-LQFP
Win Source Part Number 1103844-STR911FAW47X6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 90
Family Name STR910FA
Introduction Date November 21, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STR911FAW47X6 CAD Model

Description

STMicroelectronics STR911FAW47X6 Microcontroller

The STR911FAW47X6 is a robust ARM9-based microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications that demand a combination of high performance, low power consumption, and advanced features. This microcontroller is part of the STR9 family and is well-suited for industrial control, medical equipment, security systems, and complex communication devices.

Key Features:

  • Core: ARM966E-S™ ARM® Thumb® Processor, capable of running up to 96 MHz, providing the perfect balance between high performance and power efficiency.
  • Memory: Comes with a substantial 256 KB of embedded Flash memory and 64 KB of RAM, ensuring ample space for complex application code and data storage.
  • Connectivity: Features an array of communication interfaces, including USB 2.0 Full Speed, CAN 2.0B, and multiple UARTs, SPI, and I2C channels for versatile peripheral connectivity.
  • Timers and Counters: Equipped with an advanced set of timers, including PWM, watchdog, and real-time clock, which are essential for time-sensitive control tasks.
  • Analog Interfaces: Integrated 10-bit ADCs with up to 16 channels allow for precise analog signal measurement and conversion, making it ideal for sensor interfacing.
  • Security: Enhanced with a dedicated security block that includes a random number generator and support for encryption, ensuring secure data communication and storage.
  • Debugging and Development: JTAG and serial wire debug (SWD) support facilitates easier debugging and development, speeding up time to market.
  • Power Management: The microcontroller's power management modes, including Idle and Power-down modes, help to minimize power consumption during idle periods.
  • Package: Available in a LQFP144 package, which is suitable for PCBs with space constraints while still offering adequate pin access for complex applications.

STMicroelectronics' STR911FAW47X6 is designed with reliability and versatility in mind, making it a go-to choice for engineers and designers looking for a microcontroller that can deliver top-notch performance without compromising on power efficiency or feature set. Whether it's for industrial automation, sophisticated control systems, or secure communication, the STR911FAW47X6 stands out as a powerful and flexible solution in the microcontroller market.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess