EN
  • EN
  • DE

STS2NF100

Part No STS2NF100
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 100V - 0.23 ohm - 6A SO-8 STripFET™ II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262017-STS2NF100
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS2NF100 CAD Model

Description

The STS2NF100 from STMicroelectronics is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and switching. This device is part of the STripFET™ II series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for a wide range of applications, including DC-DC converters, motor control, and power management systems.

Key Features

  • Low Threshold Drive: The device can operate at low gate voltages, making it compatible with low-voltage drive circuits and reducing overall power consumption.
  • High Voltage Capability: With a drain-source voltage of 100V, the STS2NF100 can handle high voltage applications with ease.
  • Low On-Resistance: The on-resistance of just 0.035Ω minimizes conduction losses and improves overall efficiency.
  • High Current Capacity: A continuous drain current of 2A supports robust performance for a variety of power-intensive tasks.
  • Thermal Performance: The device's SO-8 package is designed for optimal thermal performance, ensuring reliability even under high operating temperatures.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Load Switches
  • Battery Management

The STS2NF100 is engineered to offer superior switching performance with fast switching speeds, which helps in reducing switching losses. This, combined with its low on-state resistance, contributes to its high efficiency, making it an excellent choice for power-sensitive designs.

STMicroelectronics' commitment to innovation and quality ensures that the STS2NF100 meets the stringent requirements of modern electronic applications. Whether you are designing power supplies or looking to improve the efficiency of your motor control circuits, the STS2NF100 provides a reliable and efficient solution.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
STMicroelectronics
Lowest to $20.1698
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.5685

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess