The STT4NF30L is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the increasing demands of modern electronic circuits, providing efficient power management with low on-resistance and high switching speeds.
Key Features
- Low Threshold Drive: The STT4NF30L can be driven at lower gate voltages, making it suitable for low-power applications and compatible with logic-level devices.
- High-Speed Switching: The MOSFET's design enables fast switching performance, which is crucial for reducing energy losses during power conversion processes.
- Low On-Resistance (R<sub>DS(on)): This parameter is minimized to increase efficiency, as it reduces conduction losses when the MOSFET is in the ON state.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche breakdown resilience, ensuring reliability and longevity in harsh conditions.
Applications
The versatility of the STT4NF30L allows it to be used in a wide array of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Circuits
- Power Management Functions
- High-efficiency Power Switching
Product Specifications
Parameter
Value
Drain-source Voltage (V<sub>DSS)
30V
Gate-source Voltage (V<sub>GS)
±20V
Continuous Drain Current (I<sub>D)
4A
Power Dissipation (P<sub>D)
35W
Operating Temperature Range
-55°C to 150°C
With its robust design and high reliability, the STT4NF30L MOSFET from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and performance of their power management systems.