EN
  • EN
  • DE

SN74AVC8T245PWRG4

Part No SN74AVC8T245PWRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.2V ~ 3.6V
Voltage - VCCB 1.2V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 320Mbps
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254134-SN74AVC8T245PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVC8T245PWRG4 CAD Model

Description

Product Overview: SN74AVC8T245PWRG4

The SN74AVC8T245PWRG4 is a high-speed, dual-supply, 8-bit bidirectional voltage level translator from Texas Instruments, designed for multi-voltage digital system applications. This device allows for seamless communication between different voltage domains by translating signals from one voltage level to another, making it an essential component in modern mixed-voltage digital systems.

Key Features

  • Versatile Voltage Translation: The SN74AVC8T245PWRG4 supports two independent voltage supplies (V<sub>CCA and V<sub>CCB), enabling translation from as low as 1.2V up to 3.6V, providing flexibility for interfacing between different logic levels.
  • High-Speed Operation: This level translator is designed for high-speed operation, with a maximum data rate that ensures minimal propagation delay and supports fast signal processing for critical applications.
  • Direction Control: The direction of data flow is determined by the DIR input pin, which allows for easy control of data transfer direction, making the device suitable for both simplex and duplex communication.
  • Output Enable Feature: The OE (Output Enable) pin provides an additional layer of control by allowing the user to place the outputs in a high-impedance state, which is particularly useful for interfacing with bus-oriented systems.
  • Robust ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, the SN74AVC8T245PWRG4 ensures reliability and longevity in harsh electrical environments.

Applications

The SN74AVC8T245PWRG4 is ideal for a wide range of applications, including:

  • Multi-voltage system level translation
  • Interface between microprocessors, microcontrollers, or FPGAs with different voltage domains
  • Data transfer in mixed-voltage systems
  • Telecommunications and networking equipment
  • Portable and battery-powered electronics

Package and Quality

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, labeled as PWRG4, which ensures a minimal footprint on printed circuit boards (PCBs). Texas Instruments is known for its commitment to quality, and the SN74AVC8T245PWRG4 is no exception, meeting stringent industry standards for performance and reliability.

With its comprehensive feature set and reliable performance, the SN74AVC8T245PWRG4 from Texas Instruments is a versatile and indispensable component for ensuring seamless communication between different voltage domains in a variety of electronic systems.

You May Also Be Interested in

NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,880 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess