EN
  • EN
  • DE

STTH10LCD06SG-TR

Part No STTH10LCD06SG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 2 V @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH10
Other Names 497-10109-6,STTH10LCD06SGTR,497-10109-1,497-10109-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282057-STTH10LCD06SG-TR
Ultra Librarian 3D Model Ultra Librarian STTH10LCD06SG-TR CAD Model

Description

STTH10LCD06SG-TR: High-Efficiency Ultrafast Diode

The STTH10LCD06SG-TR is a state-of-the-art ultrafast diode, engineered by STMicroelectronics, one of the global leaders in semiconductor solutions. This product is specifically designed to meet the demanding requirements of high-frequency rectification and freewheeling applications in switch-mode power supplies and other power conversion systems.

Constructed using ST's advanced Turbo 2 ultrafast high-voltage technology, the STTH10LCD06SG-TR diode is optimized for minimal conduction and switching losses. This technology ensures that the diode provides exceptional performance in circuits where low conduction and switching losses are mandatory to achieve high efficiency and reliability.

Key Features:

  • Ultrafast Reverse Recovery Time (trr): The diode boasts an impressive reverse recovery time, which significantly reduces switching losses and enhances overall system efficiency.
  • High Reverse Voltage Capability: With a high reverse voltage rating, the STTH10LCD06SG-TR can handle rigorous voltage demands, making it suitable for high-voltage applications.
  • Low Forward Voltage Drop (Vf): The diode's low forward voltage drop contributes to reduced power dissipation and improved thermal efficiency.
  • Surface-Mount D2PAK Package: Its D2PAK package is ideal for compact designs, providing excellent power density and easing the integration process in space-constrained applications.
  • High Junction Temperature: The device can operate at high temperatures, ensuring stability and reliability even under thermal stress.
  • Compliance with RoHS and Halogen-Free Standards: The STTH10LCD06SG-TR meets environmental standards, making it suitable for use in eco-friendly products.

Applications:

The STTH10LCD06SG-TR is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber circuits
  • Freewheeling diodes in converters and inverters
  • High-frequency rectifiers in power supplies
  • Lighting applications

With its robust design and superior electrical characteristics, the STTH10LCD06SG-TR ultrafast diode from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power conversion systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $0.3089
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.6918
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess