Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 26ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 093840-STTH1602CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STTH1602
Introduction Date February 11, 2004
ECCN EAR99
Country of Origin China, Morocco, Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH1602CT CAD Model

Description

The STTH1602CT is a state-of-the-art ultrafast diode, expertly crafted by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically designed to meet the rigorous demands of high efficiency converters and freewheeling diodes in switching power supplies, as well as other power switching applications.

Key Features

  • Dual center tap configuration: The STTH1602CT comes in a convenient dual diode center tap configuration, which is ideal for bridge-based topologies in power supplies.
  • High reverse voltage capability: With a non-repetitive peak reverse voltage of up to 200V, this diode is capable of handling high voltage requirements with ease.
  • Ultrafast reverse recovery time: The device boasts an exceptionally fast recovery time, typically less than 35ns, which is crucial for reducing losses in high-frequency switching applications.
  • Low forward voltage drop: The diode ensures a low forward voltage drop, thereby enhancing the overall efficiency of the system in which it is used.
  • High surge current capability: It is designed to withstand high surge currents, making it robust and reliable for industrial applications.

Applications

The STTH1602CT is versatile and can be used in a variety of applications, such as:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes
  • DC/DC converters
  • Reverse battery protection
  • Automotive applications

Package and Quality

The diode is encapsulated in a fully isolated TO-220AB package, ensuring excellent heat dissipation and mechanical robustness. The package is also designed for optimal PCB layout. STMicroelectronics maintains a rigorous quality management system, and the STTH1602CT is manufactured to meet high standards of performance and reliability.

For engineers and designers looking for a robust, high-performance ultrafast diode, the STTH1602CT from STMicroelectronics offers a reliable solution that combines efficiency with durability, making it an excellent choice for advanced electronic systems.

You May Also Be Interested in

Microsemi Corporation
DIODE MOD SCHOTTKY 100V 3MINIMOD
Need more? Email Us
ECAD model for FST63100
Taiwan Semiconductor
DIODE ARR SCHOT 200V 20A TO263AB
Need more? Email Us
ECAD model for MBRS20H200CT MNG
Vishay
DIODE ARR SCHOTT 60V 15A TO263AB
Need more? Email Us
ECAD model for MBRB30H60CTHE3_B/I
Microsemi Corporation
DIODE MODULE GP 1200V 70A D1
Need more? Email Us
ECAD model for MSCD70-12
Innovisionsemi
DIODE ARRAY GP 100V 200MA SOT233
Need more? Email Us
ECAD model for MMBD7000LT3
Microsemi Corporation
DIODE MODULE GP 1200V 100A D1
Need more? Email Us
ECAD model for MSAD100-12
Innovisionsemi
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for NRVUD620CTG-VF01
Vishay
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTTR
Microsemi Corporation
DIODE ARR SCHOT 100V 15A TO247AD
Need more? Email Us
ECAD model for FST30100E3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7776 $58.3200
180+ $0.6381 $114.8580
275+ $0.6181 $169.9775
375+ $0.5982 $224.3250
485+ $0.5783 $280.4755
650+ $0.5184 $336.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,400 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention