EN
  • EN
  • DE

STTH1R04U

Part No STTH1R04U
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 400V 1A 30ns 2-Pin SMB T/R / DIODE GEN PURP 400V 1A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.5V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting SMD (SMT)
Case / Package SMB
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 104470-STTH1R04U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STTH1R04U
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH1R04U CAD Model

Description

STTH1R04U Ultrafast Recovery Diode by STMicroelectronics

The STTH1R04U is a high-performance ultrafast recovery diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically engineered to meet the demanding requirements of high-efficiency power conversion systems and is ideal for applications requiring fast and soft switching characteristics.

Key Features

  • Low Forward Voltage Drop: The STTH1R04U boasts a low forward voltage drop which enhances power efficiency, making it suitable for high-frequency power switching applications.
  • Ultrafast Reverse Recovery Time: With an exceptionally fast reverse recovery time, this diode minimizes power losses during the switching process and improves overall system performance.
  • High Surge Current Capability: It offers high surge current capability, ensuring reliability and robustness in applications subjected to high surge events.
  • High Thermal Resistance: The diode's high thermal resistance allows for stable operation over a wide temperature range, making it versatile for various environmental conditions.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction Circuits (PFC)
  • Freewheeling Diodes in Converters and Inverters
  • Snubber Diodes
  • Lighting Circuits

The STTH1R04U comes in a compact, surface-mount SMB (DO-214AA) package, which is well-suited for space-constrained applications. Its package is designed for optimal heat dissipation and mechanical durability. With its combination of low power loss, high reliability, and fast switching, the STTH1R04U is an excellent choice for designers looking to optimize the efficiency and longevity of their power conversion systems.

Whether you are designing a new power supply or looking to improve the efficiency of an existing system, the STTH1R04U from STMicroelectronics provides the performance and reliability necessary to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1531 $50.5230
800+ $0.1256 $100.4800
1,235+ $0.1217 $150.2995
1,700+ $0.1178 $200.2600
2,200+ $0.1138 $250.3600
2,940+ $0.1021 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,950 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess