EN
  • EN
  • DE

STTH2002DI

Part No STTH2002DI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Ultrafast recovery diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 20A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 40ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Style Through Hole
Package TO-220-2 Insulated, TO-220AC
Manufacturer Package TO-220AC ins
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 1262163-STTH2002DI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STTH2002
Introduction Date May 03, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STTH2002DI CAD Model

Description

STTH2002DI - High Efficiency Ultrafast Diode

The STTH2002DI is a state-of-the-art ultrafast diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-efficiency diode is specifically engineered to meet the rigorous demands of modern high-frequency power switching applications. The STTH2002DI is an ideal component for use in a variety of electronic devices, including switched-mode power supplies, power factor correction circuits, and high-frequency inverters.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 200V, the STTH2002DI is suited for applications requiring high voltage operation.
  • Ultrafast Switching: The diode's ultrafast recovery time minimizes power losses and ensures high efficiency, making it perfect for high-speed switching applications.
  • Low Forward Voltage Drop: A low forward voltage drop reduces conduction losses, contributing to overall system efficiency.
  • High Surge Current Capability: The device can handle high surge currents, providing robust performance under stress conditions.
  • Insulated Package: The diode comes in an insulated package, providing improved thermal resistance and electrical isolation.

Applications

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Freewheeling diodes in converters and motor control circuits
  • High-frequency inverters
  • Snubber or clamping diodes

The STTH2002DI is encapsulated in an ISOTOP package, which is designed for optimized heat dissipation and space-saving benefits. With its robust design and high reliability, this diode is an excellent choice for engineers looking to improve the performance and efficiency of their power electronic systems.

STMicroelectronics' commitment to innovation is evident in the STTH2002DI, which is a testament to the company's dedication to providing advanced semiconductor technologies that enable energy-saving and environmentally friendly solutions.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2746 $63.7300
115+ $1.0459 $120.2785
175+ $1.0132 $177.3100
240+ $0.9805 $235.3200
305+ $0.9478 $289.0790
410+ $0.8498 $348.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess