EN
  • EN
  • DE

STTH212RL

Part No STTH212RL
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 75 ns
Current - Reverse Leakage @ Vr 10 µA @ 1200 V
Mounting Type Through Hole
Package / Case DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH21
Other Names 497-8050-6,497-8050-6INACTIVE,497-8050-6,STTH212RL,497-8050-2,497-8050-1
Standard Package 1,900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282052-STTH212RL
Ultra Librarian 3D Model Ultra Librarian STTH212RL CAD Model

Description

STTH212RL - Ultrafast Recovery Diode from STMicroelectronics

The STTH212RL, produced by the renowned semiconductor manufacturer STMicroelectronics, is a high-performance ultrafast recovery diode designed to meet the rigorous demands of modern electronic circuits. This component is particularly suitable for switching power supplies, converters, free-wheeling diodes, and reverse battery protection, offering engineers a reliable and efficient solution for their high-speed switching applications.

The STTH212RL is built using ST's advanced Turbo 2 ultrafast high voltage technology, which enables the diode to combine low reverse recovery time (trr) with low forward voltage drop (Vf). This results in improved overall efficiency, especially in high-frequency operations. With a reverse voltage of 1200V and an average forward current of 2A, this diode is capable of handling high surge currents without performance degradation, making it an excellent choice for robust power management designs.

One of the key features of the STTH212RL is its low leakage current, which minimizes power loss when the diode is in the off-state. This characteristic is particularly important in applications where power efficiency is critical. Additionally, the diode's junction capacitance is optimized to ensure fast switching performance, further contributing to the efficiency of the overall system.

The device is packaged in an isolated PowerFLAT™ package, which not only provides good thermal performance but also saves on PCB space. This compact form factor is ideal for miniaturized applications and those where space is at a premium. Furthermore, the package is RoHS compliant and halogen-free, aligning with current environmental standards and regulations for electronic components.

In summary, the STTH212RL ultrafast recovery diode from STMicroelectronics is a high-quality component designed for fast switching applications. Its combination of high reverse voltage capability, low forward voltage drop, and ultrafast recovery time ensures that it delivers superior performance in power conversion and management tasks. Whether used in industrial, automotive, or consumer electronics, the STTH212RL stands out as a reliable and efficient choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess