EN
  • EN
  • DE

STTH3002G-TR

Part No STTH3002G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Ultrafast recovery diode | DIODE GEN PURP 200V 30A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 20μA at 200V
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH3002
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262176-STTH3002G-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH3002G-TR CAD Model

Description

STTH3002G-TR High Efficiency Ultrafast Diode

The STTH3002G-TR is a state-of-the-art ultrafast diode, engineered by the renowned semiconductor manufacturer STMicroelectronics. This high-performance component is specifically designed to meet the demanding requirements of modern high-frequency power switching applications. The diode is widely recognized for its exceptional efficiency, making it an ideal choice for use in power supplies, converters, and other energy-critical circuits.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 200V, the STTH3002G-TR is well-suited for applications requiring high voltage operation.
  • Ultrafast Switching: The diode's ultrafast recovery time minimizes energy loss during switching, contributing to the overall efficiency of the system.
  • Low Forward Voltage Drop: A low forward voltage drop ensures reduced power dissipation and improved thermal performance.
  • Soft Recovery Characteristics: The soft recovery feature reduces electromagnetic interference (EMI), making it easier to meet regulatory standards for electronic devices.
  • High Surge Current Capability: The device can handle high surge currents, providing robust performance under transient conditions.

Applications

The STTH3002G-TR is versatile and can be incorporated into a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Snubber circuits
  • Freewheeling diodes in converters and inverters
  • Lighting applications

Package and Quality

The STTH3002G-TR comes in a D2PAK (TO-263) surface-mount package, which is not only robust but also suitable for high-density PCB designs. This package facilitates efficient heat dissipation and is compatible with automated assembly lines, reducing manufacturing time and costs.

STMicroelectronics is committed to delivering high-quality components. The STTH3002G-TR diode is manufactured with the highest standards, ensuring reliability and performance consistency for the most demanding electronic systems. With the combination of its technical attributes and STMicroelectronics' reputation for quality, the STTH3002G-TR represents an excellent choice for designers looking to enhance the efficiency and durability of their power management solutions.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0143 $60.4290
70+ $1.6528 $115.6960
110+ $1.6012 $176.1320
150+ $1.5495 $232.4250
195+ $1.4980 $292.1100
260+ $1.3430 $349.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess