Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 400 V 30A Surface Mount D2PAK
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STTH30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-16212-5, STTH30R04G-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898471-STTH30R04G
Ultra Librarian 3D Model Ultra Librarian STTH30R04G CAD Model

Description

The STTH30R04G, crafted by STMicroelectronics, is a high-performance ultrafast recovery diode, meticulously engineered to provide exceptional efficiency in a variety of power conversion applications. This state-of-the-art semiconductor device is designed to meet the rigorous demands of modern high-frequency circuits, making it an ideal component for switch-mode power supplies, high-frequency converters, and freewheeling diodes in a range of electronic products.

Key Features

  • High Reverse Voltage: With a reverse voltage of 400V, the STTH30R04G is capable of handling high voltage environments, ensuring reliability and performance under stress.
  • Ultrafast Recovery Time: The diode boasts an exceptionally fast recovery time, which minimizes energy loss and improves the efficiency of the overall system.
  • Low Forward Voltage Drop: The low forward voltage drop feature of this diode results in reduced power dissipation and a higher efficiency, making it suitable for energy-sensitive applications.
  • High Surge Current Capability: Its robust design allows the diode to withstand high surge currents, offering improved protection against sudden voltage spikes.
  • Soft Recovery Characteristics: The soft recovery feature reduces noise and electromagnetic interference (EMI), which is critical for maintaining signal integrity in sensitive electronics.

Applications

The versatility of the STTH30R04G allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Snubber and clamping circuits
  • High-frequency rectifiers
  • Automotive environment applications

Robust and Reliable Design

The STTH30R04G is encapsulated in a TO-247 package, known for its high power dissipation and mechanical ruggedness. The diode's construction is optimized for reduced thermal resistance, ensuring a reliable operation even at elevated temperatures. With its combination of speed, efficiency, and thermal performance, the STTH30R04G from STMicroelectronics represents a premier choice for engineers looking to enhance the performance of their power conversion systems.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 400V 1A SOD123F
Lowest to $0.2104
ECAD model for CGRKM4004-HF
Comchip Technology
DIODE GEN PURP 800V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4006-HF
ON Semiconductor
DIODE SCHOTTKY 100V 1A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $0.0596
ECAD model for MBRS1100T3
Cree/Wolfspeed
DIODE SCHOTTKY 650V 13A TO220-2
Need more? Email Us
ECAD model for C3D06065I
Vishay
Need more? Email Us
ECAD model for 6CW003FN
Bourns Inc.
DIODE SCHOTTKY 40V 2A 1206
Lowest to $0.3643
ECAD model for CD1206-B240
Nexperia USA Inc.
60 V, 2 A LOW LEAKAGE CURRENT TR / Diode
Lowest to $0.1285
ECAD model for PMEG60T20ELP
Panjit
SMA, SKY
Lowest to $0.0710
ECAD model for BR220_R1_00001
Vishay
DIODE AVALANCHE 50V 1.4A SOD57
Need more? Email Us
ECAD model for BYT52A-TAP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9234 $53.3106
21+ $4.8602 $102.0642
32+ $4.7083 $150.6656
44+ $4.5564 $200.4816
57+ $4.4046 $251.0622
76+ $3.9489 $300.1164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention