EN
  • EN
  • DE

STTH506FP

Part No STTH506FP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Turbo 2 ultrafast - high voltage rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194812-STTH506FP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH506FP CAD Model

Description

The STTH506FP is a high-performance ultrafast diode designed by STMicroelectronics, a global leader in semiconductor solutions. This diode is part of their Turbo 2 ultrafast high voltage series, and it is specifically engineered to meet the rigorous demands of high efficiency converters and SMPS (Switched-Mode Power Supplies).

Key Features

  • High Voltage Capability: With a repetitive peak reverse voltage (VRRM) of 600V, the STTH506FP is well-suited for applications operating at high voltages.
  • Ultrafast Switching: The diode's ultrafast recovery time, typically less than 25 ns, minimizes switching losses and improves efficiency.
  • Low Forward Voltage Drop: A low forward voltage drop (VF) reduces conduction losses, contributing to overall energy savings in the application.
  • High Surge Current Capability: It is capable of handling high surge currents, making it reliable in demanding situations.
  • Soft Recovery Characteristics: The diode has soft recovery behavior which reduces electromagnetic interference (EMI) in electronic circuits.

Applications

The STTH506FP is suitable for a variety of applications, including:

  • Power supplies for servers, telecom, and industrial systems
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes

Package and Quality

The STTH506FP is available in a TO-220FP package, which is designed to offer a high level of thermal performance and reliability. This package is well-suited for high-power and high-temperature applications. Additionally, STMicroelectronics is committed to the highest standards of quality, and the STTH506FP complies with their rigorous testing and validation procedures.

Environmental Compliance

In line with global environmental standards, the STTH506FP is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet the needs of environmentally conscious businesses looking to reduce their ecological footprint.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Micro Commercial Co
Interface
Lowest to $0.0880
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess