EN
  • EN
  • DE

STTH5L06

Part No STTH5L06
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER | DIODE GEN PURP 600V 5A DO201AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 1.3V at 5A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 95ns
Current - Reverse Leakage at Vr 5μA at 600V
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package DO-201AD
Operating Temperature - Junction 175°C (Maximum)
Family Part Number STTH5L06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262199-STTH5L06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian STTH5L06 CAD Model

Description

The STTH5L06, from STMicroelectronics, is a state-of-the-art ultrafast diode, designed to meet the stringent requirements of high-efficiency power electronics systems. This diode is a part of the Turbo 2 ultrafast high voltage series, which is renowned for its low conduction and switching losses.

Key Features

  • High Reverse Voltage: With a reverse voltage of 600V, the STTH5L06 is suitable for high voltage applications.
  • Fast Switching Speed: The diode's ultrafast recovery time (typ. 35 ns) minimizes losses in high-frequency power switching, making it ideal for converters and SMPS (Switched-Mode Power Supply).
  • Low Forward Voltage Drop: A forward voltage drop of typically 1.85V enhances overall system efficiency, especially in high-current conditions.
  • High Surge Current Capability: The STTH5L06 can handle high surge currents, ensuring reliability during transient conditions.
  • Robust Design: The diode is designed for high thermal and electrical performance, with a junction temperature range from -40°C to +175°C.

Applications

The STTH5L06 is versatile and can be used in various applications, including:

  • Power supplies for servers and telecom systems
  • Power factor correction circuits
  • Snubber circuits
  • Free-wheeling diodes for motor control applications
  • High-frequency inverters
  • Lighting applications

Package and Quality

Available in a through-hole D²PAK package, the STTH5L06 ensures a compact footprint while providing excellent power handling capability. The product is manufactured in STMicroelectronics' high-tech facilities, ensuring the highest quality and reliability standards. It is compliant with the RoHS directive and is suitable for use in environmentally sensitive applications.

Conclusion

Overall, the STTH5L06 ultrafast high voltage diode is an excellent choice for designers looking for a component that provides a good balance between fast switching performance and efficiency, without compromising on reliability and robustness. Its performance characteristics make it a go-to component for modern high voltage power electronics applications.

You May Also Be Interested in

ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1985 $200.4850
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,005 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess