EN
  • EN
  • DE

STTH6002C

Part No STTH6002C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH EFFICIENCY ULTRAFAST DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262202-STTH6002C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH6002C CAD Model

Description

STTH6002C - High-Efficiency Ultrafast Diode from STMicroelectronics

The STTH6002C is a state-of-the-art ultrafast diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance diode is specifically engineered to meet the demanding requirements of modern high-frequency power applications. With its superior switching capabilities and high surge current resistance, the STTH6002C is an ideal choice for a variety of power conversion systems.

The diode features a very low forward voltage drop (VF), which significantly reduces power losses and enhances the overall efficiency of the system in which it is used. This characteristic makes the STTH6002C particularly well-suited for high-efficiency power supplies, inverters, and converters in a wide range of products, from consumer electronics to industrial equipment.

One of the key attributes of the STTH6002C is its ultrafast reverse recovery time (trr), which enables quick switching from conducting to non-conducting state without causing excessive power dissipation. This fast recovery is essential for reducing noise and improving the performance of the circuit, making it an excellent choice for applications requiring high-speed operation, such as switch-mode power supplies (SMPS), Power Factor Correction (PFC) circuits, and high-frequency rectifiers.

The robust design of the STTH6002C allows it to handle a repetitive reverse voltage (VRRM) of up to 200V and an average forward current (IF(AV)) of 60A, ensuring reliable operation even under strenuous conditions. Furthermore, its high surge current capability provides excellent robustness during transient conditions, such as inrush currents, which are common in power circuits.

STMicroelectronics packages the STTH6002C in a TO-220AB package, which offers a balance of compactness and thermal performance. The device's junction temperature range extends from -40°C to 175°C, allowing for operation in a broad spectrum of environmental conditions. For designers and engineers looking to enhance the efficiency and reliability of their power circuits, the STTH6002C ultrafast diode is an exceptional choice that combines cutting-edge technology with the quality assurance of STMicroelectronics.

For more detailed specifications and application guidance, engineers are encouraged to consult the datasheet and technical documentation provided by STMicroelectronics for the STTH6002C.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2347 $62.3470
23+ $5.1155 $117.6565
35+ $4.9561 $173.4635
49+ $4.7967 $235.0383
63+ $4.6362 $292.0806
84+ $4.1568 $349.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,340 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess