Products specifications

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series MDmesh™ M6
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 0V, 10V
Rds On (Max) @ Id, Vgs 1.3Ohm @ 2A, 10V
Vgs(th) (Max) @ Id 3.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 5.1 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 170 pF @ 100 V
Power Dissipation (Max) 45W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD5N65
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 935286-STD5N65M6
Ultra Librarian 3D Model Ultra Librarian STD5N65M6 CAD Model

Description

Product Overview: STD5N65M6 - STMicroelectronics

The STD5N65M6 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of their MDmesh™ M6 series, which utilizes an innovative proprietary vertical structure. The design of this MOSFET is optimized to achieve extremely low on-resistance and high dv/dt capability, making it suitable for a variety of power conversion applications.

Key Features

  • Voltage Rating: The STD5N65M6 has a drain-source voltage (V<sub>DS) of 650V, which allows it to handle high voltage applications with ease.
  • Current Capacity: It can sustain a continuous drain current (I<sub>D) of up to 4.4 A, providing sufficient throughput for a wide range of electronic circuits.
  • Low On-Resistance: With an R<sub>DS(on) value as low as 1.2 Ohm, this MOSFET offers reduced conduction losses, which is essential for improving energy efficiency.
  • High Switching Speed: The device features a fast switching speed, which is crucial for applications requiring quick power regulation and conversion.
  • Enhanced Efficiency: The MDmesh™ M6 technology ensures that the device operates with high efficiency, reducing thermal stress and enhancing system reliability.

Applications

The STD5N65M6 is designed to be versatile and is suitable for a broad range of applications. Some of the ideal uses for this MOSFET include:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-Efficiency DC/DC Converters
  • Power Factor Correction (PFC) Circuits
  • Motor Control Systems

Reliability and Packaging

This robust MOSFET is encapsulated in a surface-mount DPAK package, which not only ensures compactness but also offers excellent thermal performance. The STD5N65M6 is designed to meet the stringent requirements of industrial-grade components, ensuring long-term reliability and stability in a wide range of environmental conditions.

Conclusion

The STD5N65M6 from STMicroelectronics represents a blend of advanced technology, high performance, and reliability. Whether for power supply, lighting, or motor control, this MOSFET stands as a solid choice for engineers looking to enhance the efficiency and performance of their electronic designs.

You May Also Be Interested in

Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to $0.7185
ECAD model for IPD60R1K0CEAUMA1
Vishay
MOSFET N-CH 100V 120A TO220AB / N-Channel 100 V 120A (Tc) 250W (Tc) Through Hole TO-220AB
Need more? Email Us
ECAD model for SQP120N10-3M8_GE3
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2
Diodes Incorporated
MOSFET 2P-CH 20V 3.2A 6UDFN / Mosfet Array 2 P-Channel (Dual) 20V 3.2A 1.4W Surface Mount U-DFN2020-6 (Type B)
Lowest to $0.4916
ECAD model for DMP2060UFDB-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4711 $58.2399
22+ $5.3097 $116.8134
33+ $5.1437 $169.7421
45+ $4.9778 $224.0010
59+ $4.8119 $283.9021
78+ $4.3141 $336.4998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention