Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 10 µA @ 400 V
Mounting Type Through Hole
Package / Case TO-220-2 Insulated, TO-220AC
Supplier Device Package TO-220AC ins
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STTH8R04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-7612-5,STTH8R04DI-ND
Standard Package 50
Win Source Part Number 974679-STTH8R04DI
Ultra Librarian 3D Model Ultra Librarian STTH8R04DI CAD Model

Description

The STTH8R04DI is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This high-performance diode is specifically engineered to meet the rigorous demands of high-efficiency power supply applications and energy conversion systems.

Key Features

  • High Reverse Voltage Capability: The STTH8R04DI boasts an impressive reverse voltage of 400V, making it suitable for high-voltage operations and ensuring reliability in various applications.
  • Ultrafast Recovery Time: With an ultrafast recovery time, this diode minimizes power loss and improves the efficiency of the overall system, which is crucial for high-frequency operations.
  • Low Forward Voltage Drop: The low forward voltage drop feature provides better conduction efficiency, reducing thermal stress and contributing to the longevity of the device.
  • High Surge Current Capability: It is capable of handling high surge currents, offering robust performance during transient conditions and enhancing the safety of the electrical circuit.

Applications

The STTH8R04DI is ideal for a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • Free-wheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Automotive applications requiring high reliability

Package and Quality

This ultrafast recovery diode is encapsulated in an insulated TO-220FP package, which provides electrical isolation and thermal efficiency. The package is designed for easy mounting on a heat sink, which is essential for maintaining thermal stability during operation.

Environmental and Safety Compliance

STMicroelectronics is committed to environmental sustainability. The STTH8R04DI complies with international standards, including RoHS and REACH, ensuring that it meets the latest environmental regulations for electronic components. Moreover, the diode's robust construction ensures compliance with safety standards, providing a reliable solution for high-voltage and high-temperature environments.

You May Also Be Interested in

Cree/Wolfspeed
DIODE SCHOTTKY 650V 13A TO220-2
Need more? Email Us
ECAD model for C3D06065I
Bourns Inc.
DIODE GEN PURP 2KV 1A SMA
Lowest to $0.3854
ECAD model for CD214A-R12000
ON Semiconductor
SCHOTTKY BARRIER RECTIFIER DIODE / Diode
Need more? Email Us
ECAD model for SBS010M-TL-E
Comchip Technology
DIODE GEN PURP 200V 1A SOD123F
Need more? Email Us
ECAD model for ACGRKM4003-HF
Vishay
DIODE AVALANCHE 50V 1.4A SOD57
Need more? Email Us
ECAD model for BYT52A-TAP
Harris Corporation
DIODE AVALANCHE 1.2KV 30A TO220
Lowest to $6.2338
ECAD model for RUR30120
Vishay
DIODE AVALANCHE 1.2KV 2A SOD57
Need more? Email Us
ECAD model for BY458TAP
Yangzhou yangjie electronic co., ltd
SMA 200V 3.0A Diodes Rectifier / Diode
Lowest to $0.0497
ECAD model for SS320A
Vishay
DIODE AVALANCHE 200V 1.9A SOD57
Lowest to $0.4516
ECAD model for BYT53D-TAP

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6024 $56.0840
90+ $1.3148 $118.3320
135+ $1.2737 $171.9495
185+ $1.2326 $228.0310
235+ $1.1916 $280.0260
315+ $1.0683 $336.5145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 86,220 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention