EN
  • EN
  • DE

STTH8ST06DI

Part No STTH8ST06DI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 8A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Maximum) at If 3.4V at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 17ns
Current - Reverse Leakage at Vr 6μA at 600V
Mounting Style Through Hole
Manufacturer Package TO-220-2 Insulated, TO-220AC
Supplier Device Package TO-220AC ins
Operating Temperature - Junction -40°C ~ 175°C
Part Number Series STTH8ST
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813227-STTH8ST06DI
Ultra Librarian 3D Model Ultra Librarian STTH8ST06DI CAD Model

Description

STTH8ST06DI - Ultrafast Recovery Diode from STMicroelectronics

The STTH8ST06DI is a high-performance ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This power diode is specifically engineered to offer efficient and reliable operation in a variety of power conversion and switching applications. Its exceptional switching performance and robust design make it an ideal choice for high-frequency inverters, freewheeling diodes, and power factor correction circuits.

Key Features

  • High Reverse Voltage Capability: Rated for a reverse voltage of 600V, the STTH8ST06DI is well-suited for applications requiring high voltage operation.
  • Ultrafast Recovery Time: With an ultrafast recovery time, this diode minimizes switching losses and improves the efficiency of the overall system.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which contributes to reduced power dissipation and higher efficiency during conduction.
  • High Surge Current Capability: It is capable of withstanding high surge currents, ensuring reliability under stress conditions.
  • Robust Design: The STTH8ST06DI is designed to withstand harsh operating conditions, making it suitable for industrial applications.
  • Insulated Package: The diode comes in an insulated package, which provides electrical isolation from the heatsink and enhances thermal management.

Applications

The versatility of the STTH8ST06DI allows it to be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Power factor correction (PFC) circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes

STMicroelectronics' commitment to innovation is reflected in the STTH8ST06DI's advanced features, which ensure optimal performance in demanding environments. By integrating this ultrafast recovery diode into your design, you can expect enhanced efficiency, reliability, and longevity of your electronic systems.

Whether you are developing power supplies, inverters, or any other power conversion systems, the STTH8ST06DI offers a high-quality solution that meets the rigorous standards of modern electronics.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3012 $52.8192
37+ $2.7087 $100.2219
58+ $2.6241 $152.1978
79+ $2.5394 $200.6126
102+ $2.4548 $250.3896
137+ $2.2008 $301.5096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,117 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess