EN
  • EN
  • DE

STV4100B

Part No STV4100B
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Ultra-compact low-power 3.3-V terrestrial tuner IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1262301-STV4100B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV4100B CAD Model

Description

The STV4100B is a cutting-edge silicon tuner integrated circuit (IC) designed by STMicroelectronics, which is a global leader in semiconductor solutions. This product is specifically engineered to address the demanding requirements of modern satellite television (SAT-TV) reception systems. It offers a compact, high-performance solution that is ideal for a variety of applications, including set-top boxes, digital video broadcasting for satellites (DVB-S/S2), and personal video recorders (PVRs).

With its state-of-the-art architecture, the STV4100B provides exceptional signal reception capabilities, making it possible to receive even weak signals with clarity. It supports a wide range of input frequencies, ensuring compatibility with various satellite broadcasts around the world. The IC is designed to seamlessly integrate with other components in a satellite TV reception system, providing a smooth and efficient user experience.

The STV4100B boasts a low-noise figure, which is crucial for maintaining the integrity of the signal and minimizing the potential for errors during demodulation. It also features an integrated low-dropout regulator (LDO), which contributes to its low power consumption, making it an energy-efficient choice for eco-conscious manufacturers and consumers. The device is also designed with a small footprint, which allows for more compact and space-saving designs in consumer electronics products.

STMicroelectronics has equipped the STV4100B with advanced features such as automatic gain control (AGC), which adjusts the signal strength to optimal levels, ensuring consistent performance across various signal conditions. The device also includes a fast-locking mechanism for quick channel switching, enhancing the user's viewing experience.

Overall, the STV4100B represents a blend of performance, efficiency, and integration, making it a top choice for manufacturers looking to create high-quality satellite TV reception devices. Its robust design and advanced features ensure that it can meet the needs of the most demanding applications, providing end-users with a reliable and enjoyable viewing experience.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Atmel
Lowest to $8.5447
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Qualcomm
Need more? Email Us
Atmel
Lowest to $24.7389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,760 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess