EN
  • EN
  • DE
  • IT

STK3062III

Part No STK3062III
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description Thick Film Hybrid Integrated Circuit  2-channel Voltage Amplifier For 60 to 70W  AF Power Amplifier  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261135-STK3062III
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK3062III CAD Model

Description

The STK3062III is a hybrid IC audio power amplifier module manufactured by SANYO Semiconductor. It is designed for high-fidelity audio applications, typically used in stereo amplifiers and audio-visual receivers. The STK3062III provides a complete power amplification solution, integrating multiple components and protection circuitry into a single module.

Applications:

  • Stereo Amplifiers: Used as the main power amplifier stage in home stereo systems.
  • Audio-Visual Receivers: Integrated into AV receivers to amplify audio signals for home theater systems.
  • Powered Speakers: Employed in active speaker systems to provide amplification.
  • Musical Instrument Amplifiers: Used in amplifiers for electric guitars and other instruments.
  • Professional Audio Equipment: Integrated into professional audio amplifiers and mixing consoles.

Features:

  • Hybrid IC: Integrates multiple components into a single module for simplified design.
  • High Output Power: Delivers a significant amount of audio power for driving speakers.
  • Low Distortion: Provides high-fidelity audio amplification with minimal distortion.
  • Built-In Protection Circuits: Includes thermal shutdown, overcurrent protection, and short-circuit protection.
  • Wide Operating Voltage Range: Operates from a range of supply voltages.

Benefits:

  • Simplified Design: Reduces the number of external components needed for amplifier design.
  • High-Quality Audio: Provides clear and undistorted sound reproduction.
  • Reliable Operation: Protection circuits prevent damage from overheating, overcurrent, or short-circuit conditions.
  • Versatile Application: Can be used in a variety of audio applications.
  • Easy to Use: Simplified design and integrated features make it easy to implement.

Additional Details:

The STK3062III typically operates from a dual power supply voltage (positive and negative). Its output power is specified at a particular load impedance, usually 4 or 8 ohms. The module requires a heatsink to dissipate heat generated during operation. Key electrical characteristics include total harmonic distortion (THD), signal-to-noise ratio (SNR), and power bandwidth. Detailed specifications and application circuits are available in the SANYO Semiconductor datasheet for the STK3062III.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess