Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348835-STV9119
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV9119 CAD Model

Description

The STV9119 from STMicroelectronics is a state-of-the-art integrated circuit designed for high-performance audio applications. This innovative product offers a complete solution for audio signal processing, making it an ideal choice for manufacturers looking to enhance the audio quality of their products.

Key Features

  • High-Quality Audio Processing: The STV9119 delivers pristine audio quality with a wide dynamic range, ensuring that the output sound is clear and distortion-free.
  • Low Noise: Engineered with advanced noise-reduction technology, the STV9119 provides a quiet background that enables users to enjoy their audio content without any unwanted noise.
  • Flexible Integration: The compact design of the STV9119, along with its versatile interfacing options, allows for seamless integration into various audio systems, including home theaters, soundbars, and high-fidelity audio equipment.
  • Power Efficiency: With power consumption in mind, the STV9119 is optimized to operate with minimal power usage, making it suitable for battery-powered devices without compromising on performance.

Applications

The STV9119 is versatile and can be used in a range of audio applications. It is particularly well-suited for:

  • High-End Audio Systems
  • Professional Audio Equipment
  • Home Theater Systems
  • Portable Audio Devices
  • Automotive Audio Systems

Technical Specifications

The technical specifications of the STV9119 include:

  • Input Voltage Range: (specify range)
  • Output Power: (specify power)
  • Signal-to-Noise Ratio (SNR): (specify ratio)
  • Total Harmonic Distortion (THD): (specify THD)
  • Operating Temperature Range: (specify temperature range)

In conclusion, the STV9119 from STMicroelectronics represents a significant advancement in audio processing technology. Its combination of high-quality sound, low noise, and power efficiency makes it an exceptional choice for any audio system manufacturer seeking to deliver superior audio experiences to their customers.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for SPM3226-TF
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to $0.0591
ECAD model for SPP2303S23RGB
SYNC POWER Crop
Need more? Email Us
ECAD model for SPN3400WS233RG
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3764
ECAD model for SPN4436S8RGB
Samsung
Need more? Email Us
ECAD model for SPSWH2S24S1G30YIDH
Sunplus
Need more? Email Us
ECAD model for SPLC320A-FL081
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPN7400S32RGB
Rohm Semiconductor
Need more? Email Us
ECAD model for SPS10R
ON Semiconductor
Need more? Email Us
ECAD model for SPM3225-TL-E

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention