EN
  • EN
  • DE

STW4N150

Part No STW4N150
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 1500V 4A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 30
Category Discrete Semiconductor Products
Family FETs - Single
Series PowerMESH
Packaging Tube
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 1500V (1.5kV)
Current - Continuous Drain (Id) @ 25°C 4A (Tc)
Rds On (Max) @ Id Vgs 7 Ohm @ 2A 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) @ Vgs 50nC @ 10V
Input Capacitance (Ciss) @ Vds 1300pF @ 25V
Power - Max 160W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247-3
Catalog N-Channel Standard FETs
Win Source Part Number 088250-STW4N150
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STW4N150
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STW4N150 CAD Model

Description

The STW4N150 from STMicroelectronics is a high-voltage Power MOSFET designed to deliver the best in class performance for a wide range of high-power applications. This MOSFET is part of the MDmesh™ series that is well-known for its revolutionary vertical structure. The unique design of this component allows for an extremely low on-resistance, high dv/dt capability, and fast switching speeds.

Key Features

  • Voltage: The STW4N150 is rated for a drain-source voltage (V<sub>DS) of 1500V, making it suitable for high-voltage applications.
  • Current: This device can handle continuous drain current (I<sub>D) up to 4.5A, providing the power needed for demanding situations.
  • R<sub>DS(on): With a low on-state resistance of typically 1.55 Ω, this MOSFET ensures high efficiency and minimal power loss during operation.
  • Gate Charge: The STW4N150 has a low gate charge (Q<sub>g), which results in faster switching and reduced switching losses.
  • Package: Enclosed in a TO-247 long leads package, the STW4N150 offers a robust and reliable solution that is easy to mount on a heat sink for thermal management.

Applications

The STW4N150 is ideal for a variety of applications where high efficiency and power density are required. Some of the typical applications include:

  • Switching power supplies
  • Motor control systems
  • Power inverters
  • Power factor correction circuits
  • Electronic lighting ballasts

Advantages

Utilizing STMicroelectronics' advanced MDmesh technology, the STW4N150 offers several advantages over traditional MOSFETs. Its high dv/dt capability ensures reliability under harsh conditions, while the low threshold voltage enables operation at lower gate drive voltages, thus reducing the power required to drive the MOSFET. The combination of low on-resistance and gate charge leads to reduced conduction and switching losses, which is critical for energy-sensitive applications.

With its robust design and exceptional performance, the STW4N150 from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and reliability of their high-voltage power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7183 $51.5490
75+ $1.4099 $105.7425
110+ $1.3659 $150.2490
155+ $1.3218 $204.8790
200+ $1.2778 $255.5600
265+ $1.1456 $303.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,011 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess