EN
  • EN
  • DE

STL17N65M5

Part No STL17N65M5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Excellent switching performance | MOSFET N-CH 650V 1.8A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 650V
Id - Continuous Drain Current 1.8A, 10A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 374mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 816pF at 100V
Power Dissipation (Maximum) 2.8W, 70W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package PowerFlat (8x8) HV
Manufacturer Package 8-PowerVDFN
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1261314-STL17N65M5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STL17N65M5 CAD Model

Description

The STL17N65M5 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for their innovation in electronics. This device is part of STMicroelectronics' MDmesh™ M5 series, which utilizes advanced technology to provide excellent RDS(on) performance and high efficiency in various power applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 650V, the STL17N65M5 is well-suited for high voltage applications, ensuring robust performance even under demanding conditions.
  • Low On-Resistance: The device boasts a very low on-resistance (RDS(on)) of typically 0.190 Ω, which enhances overall efficiency by minimizing conduction losses.
  • Reduced Gate Charge: The optimized gate charge (Q<sub>g) allows for faster switching performance, which is crucial in applications where efficiency and speed are paramount.
  • High dv/dt Capability: This MOSFET can handle a high dv/dt rate, making it reliable and safe for fast-switching applications without the risk of parasitic turn-on.

Applications

The STL17N65M5 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High Efficiency DC-DC Converters
  • Welding Equipment
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)

Product Benefits

The MDmesh™ M5 technology incorporated into the STL17N65M5 brings several benefits to designers and engineers:

  • Energy Efficiency: The low RDS(on) and optimized gate charge lead to reduced power losses, thus increasing the energy efficiency of the end application.
  • Thermal Management: Enhanced thermal characteristics allow for better heat dissipation, which can reduce the need for additional cooling solutions and save on system costs.
  • Design Flexibility: The MOSFET's high voltage rating and robustness provide designers with greater flexibility in designing circuits for various applications.

Overall, the STL17N65M5 from STMicroelectronics represents a reliable and efficient solution for power management challenges, offering superior performance in a compact package.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0385 $62.3100
140+ $0.8522 $119.3080
210+ $0.8255 $173.3550
290+ $0.7990 $231.7100
375+ $0.7722 $289.5750
505+ $0.6923 $349.6115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess