Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Min/Fixed Output Voltage 2V
Maximum Output Voltage 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 35ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Parts Input Voltage (V) 4V ~ 40V
Supply Current 400μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLE2426
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269399-TLE2426IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2426IP CAD Model

Description

Texas Instruments Rail Splitter Precision Voltage Reference

The TLE2426IP from Texas Instruments is a monolithic, precision voltage reference commonly termed as a "rail splitter" due to its ability to provide a precise half-supply voltage. This innovative component is designed to provide a virtual ground in systems where a dual supply voltage is not available, making it an essential building block in single-supply applications. The TLE2426IP is encapsulated in an 8-pin PDIP (Plastic Dual In-line Package), ensuring robust handling and easy integration into a variety of electronic circuits.

Key Features

  • Accuracy: The TLE2426IP offers impressive precision with an initial accuracy of ±0.4% at 25°C and a temperature coefficient as low as 50 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Output Current Capability: It can deliver up to 20mA of output current, making it suitable for a wide range of applications, from driving heavy loads to acting as a reference for analog-to-digital converters or operational amplifiers.
  • Low Dropout Voltage: The device features a low dropout voltage, which ensures stable operation even with minimal headroom above the desired output voltage.
  • Wide Supply Voltage Range: The TLE2426IP operates over a broad supply voltage range from 4V to 40V, providing designers with flexibility in various power supply configurations.

Applications

The TLE2426IP is versatile and can be employed in a multitude of applications. It is particularly beneficial in single-supply systems where a stable reference voltage is crucial. Common applications include:

  • Battery-powered devices
  • Portable instrumentation
  • Analog signal processing
  • ADC/DAC reference
  • Operational amplifier systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the TLE2426IP is no exception. It is designed and manufactured to meet the highest standards, ensuring long-term reliability for critical applications. The device also includes built-in thermal shutdown and current limiting features to protect against overcurrent and overheating conditions.

Conclusion

In summary, the TLE2426IP from Texas Instruments stands out as a high-precision, reliable voltage reference that offers a simple solution for creating a virtual ground. Its robust design, wide operating range, and precision make it an ideal choice for a variety of electronic applications, particularly where single-supply operation is necessary.

You May Also Be Interested in

Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $3.4410
ECAD model for TS6001AIG325T
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS432CX RF
STMicroelectronics
Need more? Email Us
ECAD model for TS431AIZ-AP$VDE
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3065
ECAD model for TS3431ILT
Texas Instruments
IC VREF SHUNT ADJ 8DIP
Need more? Email Us
ECAD model for UC39431NG4
Texas Instruments
Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Lowest to $3.2598
ECAD model for LM4120IM5-2.0
STMicroelectronics
V-Ref Adjustable 2.5V to 24V 100mA 3-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-3
Lowest to $0.6031
ECAD model for TS2431BILT
STMicroelectronics
IC VREF SHUNT 1.224V SOT23-5
Need more? Email Us
ECAD model for TS4431AILT
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention