EN
  • EN
  • DE

MAX6037BAUK33+

Part No MAX6037BAUK33+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-5 / Voltage Reference IC V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Mfr Maxim Integrated
Series *
Package Strip
Base Product Number MAX6037
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 10 pcs
Win Source Part Number 1382793-MAX6037BAUK33+
Ultra Librarian 3D Model Ultra Librarian MAX6037BAUK33+ CAD Model

Description

Maxim Integrated MAX6037BAUK33+ Precision Voltage Reference

The MAX6037BAUK33+ is a high-precision voltage reference component manufactured by Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems. This device is part of the MAX6037 series, known for its low dropout voltage and precision output.

Key Features:

  • Stable Output: The MAX6037BAUK33+ offers a fixed output voltage of 3.3V, which is essential for systems that require a consistent voltage reference.
  • High Accuracy: This voltage reference boasts an initial accuracy of ±0.2% (max), ensuring precise performance for sensitive electronic components.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the device maintains its accuracy across a wide temperature range, making it suitable for harsh environments.
  • Low Dropout Voltage: The component operates with a minimal dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Low Supply Current: It features a low supply current of 90μA (typ), making it an energy-efficient choice for battery-powered devices.
  • Small Form Factor: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

The MAX6037BAUK33+ is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • Battery-powered equipment
  • Automotive systems

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the MAX6037BAUK33+ is no exception. This product is designed to meet the high reliability standards required in industrial and automotive applications, ensuring long-term stability and performance.

In summary, the MAX6037BAUK33+ from Maxim Integrated is a reliable and accurate fixed voltage reference that offers excellent performance for a wide range of applications. Its precision, stability, and compact size make it an ideal choice for designers looking to enhance the accuracy of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6821 $50.4630
75+ $1.3802 $103.5150
115+ $1.3371 $153.7665
155+ $1.2940 $200.5700
200+ $1.2508 $250.1600
270+ $1.1214 $302.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess