EN
  • EN
  • DE

SN74HC258DT

Part No SN74HC258DT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC258
Other Names SN74HC258DTE4,SN74HC258DTE4,TEXTISSN74HC258DT,SN74HC258DTG4,2156-SN74HC258DT-TITR,SN74HC258DTG4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256610-SN74HC258DT
Ultra Librarian 3D Model Ultra Librarian SN74HC258DT CAD Model

Description

The SN74HC258DT is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This particular component belongs to the 74HC family, which is well-known for its high-speed CMOS logic. The SN74HC258DT is a quadruple 2-line to 1-line data selector/multiplexer with 3-state outputs, making it an essential tool for a wide range of digital applications.

Key Features:

  • Versatile Functionality: The SN74HC258DT offers four individual 2-line to 1-line data selectors/multiplexers, providing flexibility in routing digital signals within a circuit.
  • 3-State Outputs: This feature allows the outputs to adopt a high-impedance state, effectively disconnecting them from the circuit. This is particularly useful for bus-oriented systems where multiple outputs need to share the same connection lines.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 2V to 6V, accommodating various logic level requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • Low Power Consumption: As part of the 74HC family, the SN74HC258DT is designed to consume low power, making it suitable for battery-operated devices and energy-efficient applications.
  • High Speed: The propagation delay time is significantly low, which is a critical attribute for high-speed digital systems.

Applications:

The SN74HC258DT is used in a multitude of digital circuits where signal routing is necessary. Its applications range from data processing and communication systems to instrumentation and control devices. It is also commonly used in multiplexing and demultiplexing applications, data selection, and in systems that require a high degree of flexibility in their logic operations.

Package and Quality:

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The SN74HC258DT is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances. Texas Instruments is committed to maintaining high quality and reliability standards for all its products, and the SN74HC258DT is no exception, backed by rigorous testing and quality assurance protocols.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4046 $50.5750
305+ $0.3320 $101.2600
470+ $0.3217 $151.1990
645+ $0.3113 $200.7885
835+ $0.3009 $251.2515
1,115+ $0.2698 $300.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess