EN
  • EN
  • DE

LM4125AIM5-2.5

Part No LM4125AIM5-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-5 / Series Voltage Reference IC Fixed 2.5V V ±0.2% 5 mA SOT-23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20µVp-p
Noise - 10Hz to 10kHz 36µVp-p
Voltage - Input 3.3V ~ 8V
Current - Supply 290µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4125
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000 pcs
Win Source Part Number 1382494-LM4125AIM5-2.5
Ultra Librarian 3D Model Ultra Librarian LM4125AIM5-2.5 CAD Model

Description

The LM4125AIM5-2.5 is a precision, low-power, and easy-to-use voltage reference from Texas Instruments. This device is part of the LM4125 series, which is known for its high accuracy and stability over a wide range of operating conditions. The LM4125AIM5-2.5, in particular, provides a fixed 2.5V output voltage, making it an excellent choice for various applications that require a stable reference voltage.

Key Features

  • Output Voltage: Fixed 2.5V with an impressive initial accuracy of ±0.5%.
  • Low Power Consumption: Ideal for battery-powered and portable applications due to its minimal quiescent current.
  • Wide Operating Temperature Range: Reliable performance is guaranteed from -40°C to 125°C, catering to a broad spectrum of environmental conditions.
  • Low Output Noise: With a low noise output, it is suitable for precision electronics where a clean voltage reference is critical.
  • Small Package: Available in a space-saving SOT-23 package, which is perfect for compact circuit designs.

Applications

The LM4125AIM5-2.5 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Instrumentation and test equipment
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4125AIM5-2.5 is no exception. This voltage reference is designed to meet the rigorous standards of the industry, ensuring consistent performance and a long operational life for the products it is used in.

Conclusion

Whether you are designing a portable device or a complex instrumentation system, the LM4125AIM5-2.5 from Texas Instruments provides a reliable, accurate, and low-power voltage reference solution. Its small footprint, combined with its robust feature set, makes it an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess