Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
RF Type General Purpose
Frequency 1425MHz to 1910MHz
Number of Mixers 1
Gain 8dB
Noise Figure 10.5dB
Secondary Attributes Down Converter
Operating Supply Current 107mA
Supply Voltage - Operating 3.3 V to 5 V
Case / Package 44-VFQFPN (7x7)
Win Source Part Number 130029-STW82102BTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW82102BTR CAD Model

Description

STW82102BTR - RF Synthesizer from STMicroelectronics

The STW82102BTR is a high-performance RF synthesizer designed by STMicroelectronics that offers a versatile solution for various applications, including wireless communications, instrumentation, and aerospace systems. This integrated circuit is part of the STW821xx family and is tailored to meet the rigorous demands of modern RF systems.

Key Features

  • Frequency Range: The STW82102BTR operates over a broad frequency range, making it suitable for multi-band RF applications. This flexibility allows designers to use a single component for different frequency bands, simplifying design and reducing inventory costs.
  • Low Phase Noise: It boasts exceptionally low phase noise performance, which is critical for high-quality signal generation and data transmission. Low phase noise translates to better signal integrity and overall system performance.
  • Integrated VCOs: The device includes integrated Voltage-Controlled Oscillators (VCOs), reducing the need for external components. This integration helps to minimize the solution's footprint and eases the design process.
  • Programmable Output Power: Output power is programmable, providing designers with the flexibility to optimize the power levels for specific system requirements.
  • Fast Settling Time: It features a fast settling time, which is essential for applications that require quick frequency hopping or agile frequency response.

Applications

  • Wireless communication systems (e.g., GSM, WCDMA, LTE)
  • Test and measurement equipment
  • Private mobile radios
  • Satellite communication systems
  • Other RF applications

Technical Specifications

The STW82102BTR is available in a compact QFN package, which is ideal for space-constrained applications. It requires a single supply voltage, simplifying the power supply design. The device also features a serial interface for programming and control, making it easy to integrate into a digital control system.

With its combination of performance, integration, and ease of use, the STW82102BTR is an excellent choice for designers looking to create efficient and reliable RF systems. STMicroelectronics' commitment to quality ensures that this synthesizer delivers consistent performance and supports the long-term reliability of the end product.

You May Also Be Interested in

Hittite
PCS/UMTS HIGH IP3 RFIC DOWNCONVERTER, 1.7 - 2.2 GHz
Lowest to $9.4847
ECAD model for HMC380QS16G
Linear Technology
400MHz to 3.7GHz 5V High Signal Level | IC MIXER 400MHZ-3.7GHZ DWN 16QFN
Lowest to $11.7971
ECAD model for LT5527EUF
Maxim Integrated
IC MIXER 2.3-4GHZ UP/DWN 20TQFN
Need more? Email Us
ECAD model for MAX2044ETP+T
Analog Devices Inc.
Low Distortion Mixer | IC MIXER 500MHZ DWN CONV 20PLCC
Lowest to $41.0840
ECAD model for AD831AP
Mini-Circuits
Up/Down Conv Mixer 600MHz 6-Pin Case CD-542
Lowest to $7.0069
ECAD model for ADE-1ASK
Agilent(Hewlett-Packard)
0.8-6 GHz 3V Downconverter
Need more? Email Us
ECAD model for IAM-91563-BLK
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 1.7 - 2.2 GHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $12.9619
ECAD model for HMC400MS8
Maxim Integrated
SiGe High-Linearity, 1700MHz to 2200MHz Downconversion Mixer with LO Buffer/Switch | IC MIXER DOWN CONV 20-TQFN
Lowest to $9.2850
ECAD model for MAX9994ETP
M/A-Com Technology Solutions
MMIC Medium Level Mixer 800 - 1000 MHz | MIXER MMIC 800-1000 MHZ
Need more? Email Us
ECAD model for MAMXSS0011TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $60.3985 $120.7970
3+ $49.5578 $148.6734
5+ $48.0090 $240.0450
6+ $46.4603 $278.7618
8+ $44.9117 $359.2936
10+ $40.2657 $402.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention