Products specifications Report Issue?

Data Rate 115.2 kbps
Number of Pins 2
Operating Supply Voltage 3.6 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 976518-GP2W0150YP0F
Categories Interface - Specialized
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GP2W0150YP0F CAD Model

Description

The Sharp Microelectronics GP2W0150YP0F is an interface specialized electronic component with an operating supply voltage of 3.6V and a data rate of 115.2 kbps.

  • Manufacturer: Sharp Microelectronics
  • Part Number: GP2W0150YP0F
  • Type: Interface Specialized
  • Operating Supply Voltage: 3.6V
  • Data Rate: 115.2 kbps
  • Pin Count: 2
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Supply and Demand Status: Shortage

You May Also Be Interested in

New Japan Radio
Drivers 14ch/2L Dot M LCD
Need more? Email Us
ECAD model for NJU6520CH
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
ECAD model for PCA9541APW/01,112
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
ECAD model for SAB82525H-V21
OSRAM Opto Semiconductors Inc.
Interface 8-SOIC-EP
Need more? Email Us
ECAD model for AS8530-ASOM
New Japan Radio
Drivers 10ch/3L LCD Cntlr
Need more? Email Us
ECAD model for NJU6424AFG1-05
Zilog
IC INTERFACE SPECIALIZED 40DIP / I/O Controller Interface 40-PDIP
Need more? Email Us
ECAD model for Z84C2008PEC
NXP / Nexperia
Interface 24-HVQFN (4x4)
Need more? Email Us
ECAD model for TDA8034HN/C2EL
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA
Lowest to $203.8788
ECAD model for TSI721A1-16GILV
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $1.6985
ECAD model for NCT6775F

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention