EN
  • EN
  • DE

NJU6520CH

Part No NJU6520CH
Manufacturer New Japan Radio
Catalog Interface - Specialized
Description Drivers 14ch/2L Dot M LCD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082302-NJU6520CH
Categories Interface - Specialized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU6520CH CAD Model

Description

The NJU6520CH is a high-performance, low-voltage operation, rail-to-rail output single operational amplifier manufactured by New Japan Radio (NJR). It's designed for a wide range of applications where precision amplification and low-power consumption are crucial.

Applications

  • Battery-powered devices
  • Portable audio equipment
  • Sensor signal conditioning
  • Active filter circuits
  • Instrumentation amplifiers
  • General-purpose amplification

Features

  • Low Voltage Operation: Operates from a single supply voltage as low as 1.8V, making it ideal for battery-powered applications.
  • Rail-to-Rail Output: Provides a wide output voltage swing, maximizing the dynamic range and signal-to-noise ratio.
  • Low Input Offset Voltage: Ensures high accuracy in amplification.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • High Gain Bandwidth Product: Provides sufficient gain for audio and instrumentation applications.
  • Small Package: Available in compact packages suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low power consumption significantly increases the operating time of battery-powered devices.
  • Improved Signal Accuracy: Low input offset voltage minimizes errors in amplified signals.
  • Enhanced Dynamic Range: Rail-to-rail output maximizes the signal swing, resulting in a higher signal-to-noise ratio.
  • Reduced Board Space: Small package options allow for compact circuit designs.
  • Versatile Application: Suitable for a wide range of applications requiring precision amplification.

Additional Details

The NJU6520CH offers excellent performance characteristics, including low noise and distortion. It is typically available in surface-mount packages. Specific electrical characteristics include input bias current, slew rate, and common-mode rejection ratio (CMRR). Refer to the manufacturer's datasheet for precise specifications, temperature ranges and recommended operating conditions. The NJU6520CH is designed to provide stable and reliable performance across a range of operating conditions. Its robust design makes it suitable for demanding applications where precision and low power consumption are critical.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess