EN
  • EN
  • DE

AD9572ACPZPEC-R7

Part No AD9572ACPZPEC-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK GEN 25MHZ 40LFCSP / Clock Generator, Fanout Distribution, Multiplexer IC 156.25MHz 1 40-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock Generator, Fanout Distribution, Multiplexer
PLL Yes
Input Crystal
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 156.25MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number AD9572
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9572ACPZPEC-R7DKR,AD9572ACPZPEC-R7CT,AD9572ACPZPEC-R7-ND,AD9572ACPZPEC-R7TR
Standard Package 750
Win Source Part Number 1321368-AD9572ACPZPEC-R7
Ultra Librarian 3D Model Ultra Librarian AD9572ACPZPEC-R7 CAD Model

Description

AD9572ACPZPEC-R7: A High-Performance Clock Generator from Analog Devices Inc.

The AD9572ACPZPEC-R7 is a state-of-the-art clock generation solution designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This integrated circuit aims to provide a robust and reliable clocking solution for a wide array of applications, including communication infrastructure, data converters, and high-speed digital signal processing.

Key Features

  • Precision Clocking: The AD9572ACPZPEC-R7 is engineered to deliver precise clock signals with minimal jitter, ensuring optimal performance for systems that require high clock accuracy.
  • Multiple Outputs: It offers multiple output frequencies, enabling it to serve as a single clock source for various components within a system, thereby simplifying design and reducing component count.
  • Programmability: This device features programmable dividers and output drivers, providing designers with the flexibility to tailor the clock signals to specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9572ACPZPEC-R7 operates with low power consumption, making it suitable for power-sensitive applications.

Applications

The AD9572ACPZPEC-R7 is versatile and can be employed in numerous sectors, including:

  • Networking equipment such as routers, switches, and base stations
  • Data acquisition systems and high-speed A/D and D/A converters
  • Industrial and medical imaging systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the AD9572ACPZPEC-R7 is no exception. It is manufactured using advanced techniques to ensure high reliability and performance consistency. The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

In summary, the AD9572ACPZPEC-R7 from Analog Devices Inc. is a powerful clock generator that combines precision, flexibility, and efficiency. Its ability to provide stable and accurate clock signals makes it an invaluable component in modern electronic systems where timing is critical.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,021 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess