Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
RF Type Cellular, GSM, MMDS, TD-SCDMA, UMTS, WCDMA
Frequency 400MHz ~ 3.7GHz
Number of Mixers 1
Gain 2.3dB
Noise Figure 12.5dB
Secondary Attributes Down Converter
Supply Current 78mA
Supply Voltage (V) 4.5V ~ 5.25V
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1206870-LT5527EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5527EUF CAD Model

Description

Linear Technology's LT5527EUF High Linearity Mixer

The LT5527EUF by Linear Technology is a high-performance, double-balanced mixer designed to cater to the demanding needs of RF and IF applications. This product is engineered to provide exceptional linearity and noise performance, making it an ideal choice for wireless infrastructure, broadband, and other high-frequency communication systems.

Key Features

  • Frequency Range: The LT5527EUF operates over a wide frequency range, supporting RF frequencies from 400MHz to 3.7GHz and LO frequencies from 400MHz to 3.8GHz, which provides flexibility for various design requirements.
  • Conversion Gain: It offers a conversion gain of typically 2dB, which helps to maintain signal integrity through the mixing process.
  • High Linearity: The device boasts an Input IP3 (third-order intercept point) of 24.1dBm at 900MHz, ensuring high linearity and low distortion for complex signal environments.
  • Low Noise Figure: With a low noise figure of 10.2dB at 900MHz, the LT5527EUF minimizes additional noise, preserving the quality of the received signal.
  • Integrated LO Buffer: The integrated LO buffer amplifier simplifies the design and reduces external component requirements, while also providing a high level of performance.

Applications

  • Wireless Infrastructure (e.g., base stations for cellular networks)
  • Broadband Wireless Services
  • High-Frequency Point-to-Point Radios
  • Test Equipment
  • RFID and Satellite Communications

Product Specifications

The LT5527EUF is housed in a compact 16-lead QFN package, measuring just 4mm x 4mm, which allows for a space-saving design in densely packed circuit boards. The device operates over a temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions. Additionally, it requires a single supply voltage from 3.1V to 5.25V, providing designers with flexibility in power supply management.

With its high linearity and low noise characteristics, the LT5527EUF from Linear Technology stands out as a premium choice for designers looking to optimize the performance of their RF and IF signal chains in advanced communication systems.

You May Also Be Interested in

Analog Devices Inc.
HMC337G - SUB HARM MIX, 17-25 GH
Need more? Email Us
ECAD model for HMC337-SX
Analog Devices Inc.
EVAL BOARD / HMC774ALC3B series Mixer Evaluation Board
Need more? Email Us
ECAD model for EV1HMC774ALC3B
Skyworks Solutions Inc.
IC MIXER DOWN CONV SGL 16QFN / RF Mixer IC CDMA, LTE, W-CDMA, WiMAX 200MHz ~ 5GHz 16-QFN (3x3)
Need more? Email Us
ECAD model for SKY73049-350LF
Hittite
PCS/UMTS HIGH IP3 RFIC DOWNCONVERTER, 1.7 - 2.2 GHz
Lowest to $9.4847
ECAD model for HMC380QS16G
Analog Devices Inc.
IC MIXER LO/IF AMP 16SSOP
Lowest to $5.6445
ECAD model for HMC421QS16ETR
Mini-Circuits
Frequency Mixer / Up/Down Conv Mixer 1.2GHz 6-Pin Case CD-542 T/R
Lowest to $12.8768
ECAD model for ADE-12MH
Analog Devices Inc.
IC MMIC MIXER AMP BICMOS 24QFN
Lowest to $8.9209
ECAD model for HMC666LP4ETR
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
ECAD model for HMC689LP4E
Mini-Circuits
Up/Down Conv Mixer 600MHz 6-Pin Case CD-542
Lowest to $7.0069
ECAD model for ADE-1ASK

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7971 $58.9855
11+ $9.6797 $106.4767
16+ $9.3772 $150.0352
23+ $9.0747 $208.7181
29+ $8.7722 $254.3938
39+ $7.8648 $306.7272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 485 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention