EN
  • EN
  • DE

ADRF6655ACPZ-R7

Part No ADRF6655ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 100MHZ-2.5GHZ 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
RF Type General
Frequency 100MHz ~ 2.5GHz
Number of Mixers 1
Gain 6dB
Noise Figure 12dB
Secondary Attributes Up/Down Converter
Operating Supply Current 310mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 768069-ADRF6655ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADRF6655A
Introduction Date February 10, 2010
ECCN 5A991.b
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADRF6655ACPZ-R7 CAD Model

Description

ADRF6655ACPZ-R7: A High-Performance Integrated Modulator by Analog Devices Inc.

The ADRF6655ACPZ-R7 is a state-of-the-art integrated I/Q modulator from the renowned manufacturer Analog Devices Inc. Designed to cater to the demanding requirements of wireless communication systems, this device is a perfect blend of performance and integration, offering unparalleled functionality in a compact LFCSP (Lead Frame Chip Scale Package) form factor.

Key Features and Benefits

  • Wide Frequency Range: The ADRF6655ACPZ-R7 operates over a broad frequency range, making it suitable for various applications, including broadband wireless, point-to-point radios, and satellite communications.
  • High Linearity: With exceptional linearity, this modulator ensures minimal distortion in the transmission of signals, which is critical for maintaining the integrity of high-order complex modulation schemes.
  • Integrated Local Oscillator (LO) Amplifier: The inclusion of an integrated LO amplifier simplifies the design process, reduces the bill of materials, and helps in achieving a lower overall system cost.
  • Single-Ended RF Output: The device's single-ended RF output is designed for ease of interfacing with other components, thereby reducing the need for external baluns and simplifying the overall design.

Specifications

Parameter Value
Frequency Range 1400 MHz to 2800 MHz
Output P1dB 11.5 dBm
Sideband Suppression 60 dBc
Carrier Feedthrough -46 dBm
Package 32-lead LFCSP (5 mm x 5 mm)

With its robust feature set, the ADRF6655ACPZ-R7 is engineered to meet the stringent specifications required for modern RF and microwave signal chains. Its integration of a voltage variable attenuator and a high dynamic range also ensures optimal performance in varying signal conditions. Whether it's for fixed or mobile communication infrastructure, this product from Analog Devices Inc. stands out as a superior choice for RF designers seeking to enhance their systems with minimal complexity and maximum efficiency.

For more detailed information, reference the full datasheet and support documentation available from Analog Devices Inc. to ensure the ADRF6655ACPZ-R7 meets your application requirements.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9586 $57.9172
5+ $23.7609 $118.8045
8+ $23.0184 $184.1472
11+ $22.2758 $245.0338
14+ $21.5334 $301.4676
18+ $19.3057 $347.5026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess