EN
  • EN
  • DE

ACS720KLATR-35AB-T

Part No ACS720KLATR-35AB-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description CURRENT SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features Current Sensor 35A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295", 7.50mm Width)
Manufacturer Allegro MicroSystems, LLC
Series ACS720
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ACS720
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1875-1, 620-1875-2, 620-1875-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909239-ACS720KLATR-35AB-T
Ultra Librarian 3D Model Ultra Librarian ACS720KLATR-35AB-T CAD Model

Description

The ACS720KLATR-35AB-T is a fully integrated, Hall-effect-based linear current sensor IC manufactured by Allegro MicroSystems. This sensor provides economical and precise solutions for AC or DC current sensing in industrial, commercial, and communications systems. The device is designed for high accuracy and reliability, making it suitable for various current monitoring applications.

Applications:

  • Motor Control: Used for precise current monitoring in motor control applications.
  • Load Detection and Management: Employed to detect and manage current loads in power distribution systems.
  • Inverters: Integrated into inverters for accurate current measurement.
  • Power Supplies: Utilized in power supplies to monitor current and protect against overcurrent conditions.
  • Overcurrent Fault Protection: Used in various applications for overcurrent fault detection and protection.

Features:

  • Integrated Shielding: Provides enhanced immunity to external magnetic fields.
  • Low Resistance Current Conductor: Minimizes power loss and improves efficiency.
  • Analog Output: Provides an analog voltage output proportional to the sensed current.
  • Fast Response Time: Enables rapid detection of current changes.
  • Small Footprint: Compact SOIC package for space-saving applications.

Benefits:

  • Precise Current Measurement: Offers accurate and reliable current measurement for optimal performance.
  • Enhanced System Efficiency: Minimizes power loss with its low resistance current conductor.
  • Improved Noise Immunity: Provides stable operation even in noisy environments due to the integrated shielding.
  • Overcurrent Protection: Detects and protects against overcurrent conditions, enhancing system reliability.
  • Easy Integration: Simplifies circuit design and assembly with its compact package and analog output.

Additional Details:

The ACS720KLATR-35AB-T is capable of sensing up to ±35 A of current. It operates on a single 5 V supply. The output voltage is proportional to the input current, with a typical sensitivity specified in mV/A. The device is calibrated at the factory to provide high accuracy over a wide temperature range. The integrated shield significantly reduces the impact of external magnetic fields on the measurement accuracy. Detailed information about accuracy, linearity, and temperature drift can be found in the Allegro MicroSystems datasheet. The sensor is typically surface mounted and reflow soldered according to JEDEC standards.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A DC
Lowest to $8.1320
Tamura
SENSOR
Lowest to $28.1531
Tamura
SENSOR
Lowest to $9.1230
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT 45A 5V 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $2.6671
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $1.8913
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Lowest to $5.3158
Allegro MicroSystems, LLC
THERMALLY ENHANCED CURRENT SENSO
Lowest to $6.4048

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6438 $50.2322
47+ $2.1693 $101.9571
72+ $2.1015 $151.3080
99+ $2.0337 $201.3363
128+ $1.9659 $251.6352
171+ $1.7626 $301.4046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess