EN
  • EN
  • DE

F02P050S05L

Part No F02P050S05L
Manufacturer Tamura
Catalog Current Transducers
Description SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Tamura
Status Active
For Measuring AC
Sensor Type Flux Gate, Closed Loop
Current - Sensing 50A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 12.5mV/A
Frequency 300kHz
Linearity ±1%
Accuracy ±0.9%
Supply Voltage - Operating 5V
Response Time 0.3μs
Current - Supply (Max) 55mA
Temperature Range - Operating -40°C to 105°C
Polarization Bidirectional
Mounting Through Hole
Win Source Part Number 1080946-F02P050S05L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F02P050S05L CAD Model

Description

The 1080946-F02P050S05L is a reliable and efficient flux gate closed-loop sensor manufactured by Tamura.

  • Category: sensors and transducers
  • Suitability: suitable for various applications
  • Design: designed to provide accurate and reliable measurements
  • Popularity: medium
  • Supply and Demand: balanced
  • Installation and Use: easy to install and use
  • Features: comes with a series of features that make it a practical solution for many different applications

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.5832
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
LEM
Current Transducer LAX SERIES
Lowest to $27.2153
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
Tamura
SENSOR
Lowest to $15.3584
Honeywell
CURRENT SENSORS
Need more? Email Us
LEM
Current Sensors RoHS
Lowest to $13.9702
LEM
Current Transducer HX 03~50-P
Lowest to $33.6163
LEM
Current Transducer LF 2005-S
Lowest to $218.8905

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1531 $84.4593
5+ $23.1000 $115.5000
8+ $22.3781 $179.0248
11+ $21.6563 $238.2193
14+ $20.9344 $293.0816
19+ $18.7688 $356.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 362 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess